EN
  • EN
  • DE

MAX774EPA+

Part No MAX774EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Inverting 300kHz 8-Pin PDIP N / IC REG CTRLR BUCK-BOOST 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 16.5 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787025-MAX774EPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX774
Introduction Date March 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX774EPA+ CAD Model

Description

The MAX774EPA+ is a highly efficient, compact, and reliable DC-DC voltage converter designed and manufactured by Maxim Integrated. This component is engineered to deliver a high-performance voltage conversion solution for a wide range of applications, including portable devices, telecom infrastructure, distributed power systems, and industrial equipment.

Key Features:

  • Adjustable Output: The MAX774EPA+ offers an adjustable output voltage, which allows designers to tailor the output to meet the specific requirements of their application. This flexibility makes it an ideal choice for systems that require precise voltage levels.
  • High Efficiency: With its advanced design, the MAX774EPA+ achieves high conversion efficiency, which helps to minimize power loss and heat generation, thereby extending battery life in portable applications and reducing cooling requirements in high-power systems.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating various power sources and ensuring stable operation even under fluctuating input conditions.
  • Low Quiescent Current: The low quiescent current of the MAX774EPA+ makes it an excellent choice for battery-powered applications, as it helps to conserve power when the device is in standby or low-power modes.
  • Compact Package: Housed in an 8-pin DIP package, the MAX774EPA+ is designed for space-constrained applications, offering a high-density power solution without compromising performance.

Applications:

  • Portable Electronic Devices
  • Telecommunication Systems
  • Distributed Power Systems
  • Industrial Controls

The MAX774EPA+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions. With its combination of versatility, efficiency, and compact size, the MAX774EPA+ stands out as a superior choice for designers looking to enhance the performance and reliability of their power systems.

Note: For detailed specifications, application circuits, and additional information, please refer to the MAX774EPA+ datasheet provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6612 $53.2896
19+ $5.4656 $103.8464
29+ $5.2948 $153.5492
40+ $5.1240 $204.9600
51+ $4.9532 $252.6132
68+ $4.4408 $301.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess