EN
  • EN
  • DE

LTC3891EFE#PBF

Part No LTC3891EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-TSSOP-EP
Win Source Part Number 133474-LTC3891EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3891EFE#PBF CAD Model

Description

Introducing the LTC3891EFE#PBF from Linear Technology

The LTC3891EFE#PBF is a high-performance, step-down switching regulator controller designed by Linear Technology, which is now part of Analog Devices. This robust component is engineered to manage power supply requirements in a diverse array of applications, ranging from automotive to industrial systems. Its versatility and efficiency make it an ideal choice for those seeking a reliable solution for their power management needs.

Key Features

  • Wide Input Voltage Range: The LTC3891EFE#PBF operates with an input voltage range from 4.5V to 60V, making it suitable for systems with varying input supplies, including those that experience large voltage fluctuations.
  • Output Voltage Regulation: It can provide a regulated output voltage from 0.8V up to 24V, which caters to a broad spectrum of low-voltage requirements in modern electronics.
  • High Efficiency: With its powerful design, this controller can deliver up to 98% conversion efficiency, minimizing power loss and heat generation.
  • Dual N-Channel MOSFET Synchronous Drive: The LTC3891EFE#PBF drives external N-channel MOSFETs using a synchronous rectification scheme, which contributes to its high efficiency.
  • Adjustable Switching Frequency: The switching frequency is programmable from 50kHz to 900kHz, allowing designers to balance efficiency and component size.
  • Low Minimum On-Time: The device features a low minimum on-time which is ideal for high step-down ratio applications operating at high frequency.

Protection Features

  • Overvoltage Protection: It includes overvoltage protection to safeguard the device and the load in the event of an unexpected surge in input voltage.
  • Thermal Protection: The LTC3891EFE#PBF is equipped with thermal shutdown to prevent damage from overheating.
  • Current Mode Operation: Its current mode operation ensures stable operation over a wide range of input and output voltages.

Applications

The LTC3891EFE#PBF is designed for use in various applications that require efficient power regulation, including:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Datacom and Storage Systems
  • High-Density Distributed Power Systems

With its robust set of features and protections, the LTC3891EFE#PBF from Linear Technology is an excellent choice for designers seeking a dependable and flexible power management solution.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6176 $58.0880
10+ $10.8824 $108.8240
15+ $10.5147 $157.7205
21+ $9.7794 $205.3674
27+ $9.4118 $254.1186
34+ $9.0441 $307.4994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess