Microchip Technology's PIC16F616I/ML Microcontroller
The PIC16F616I/ML is a high-performance, flash-based 8-bit microcontroller from Microchip Technology, designed to deliver innovation through embedded control solutions. This microcontroller is part of Microchip's extensive PIC16 family, known for their ease of use and advanced features that enable developers to bring their products to market quickly.
Encased in a 16-pin QFN package, the PIC16F616I/ML offers a compact solution for applications that require a small form factor, while still providing an abundance of features. It operates on a wide voltage range from 2.0V to 5.5V, making it versatile for various power scenarios and particularly suitable for battery-operated devices.
The device boasts an impressive 3.5KB of flash program memory, along with 128 bytes of EEPROM data memory, providing ample space for application code and data storage. Its 256 bytes of RAM ensure smooth operation and sufficient working memory for complex tasks.
Core Features:
- CPU Speed: Up to 20 MHz internal oscillator, providing robust processing capabilities for a range of applications.
- I/O Pins: 12 general-purpose I/O pins, offering flexibility to interface with various peripherals and sensors.
- ADC: 10-bit Analog-to-Digital Converter with up to 9 channels, enabling precise measurement of analog signals.
- Timers: Includes two 8-bit timers and one 16-bit timer, facilitating accurate timing and event management.
- Communication: Integrated support for USART, SPI, and I2C, allowing seamless communication with other devices and modules.
The PIC16F616I/ML also features an Enhanced Mid-range core with 14-bit instruction set architecture, which provides improved computational performance and increased efficiency. The microcontroller's integrated watchdog timer, power-on reset, and brown-out reset ensure reliable operation under varying conditions.
This microcontroller is perfect for a wide range of applications, including consumer electronics, automotive systems, industrial automation, and personal health devices. Its programmability, combined with Microchip's MPLAB® IDE and MPLAB® XC8 compiler, allows for rapid development and debugging, accelerating time-to-market for embedded projects.
With its balance of power, memory, and rich peripheral set, the PIC16F616I/ML from Microchip Technology stands as a versatile choice for designers looking to push the boundaries of what's possible with microcontroller technology.