EN
  • EN
  • DE

STGYA120M65DF2

Part No STGYA120M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP IGBT, M S / IGBT NPT, Trench Field Stop 650 V 160 A 625 W Through Hole MAX247™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tube
IGBT Type NPT, Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 160 A
Current - Collector Pulsed (Icm) 360 A
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 120A
Power - Max 625 W
Switching Energy 1.8mJ (on), 4.41mJ (off)
Input Type Standard
Gate Charge 420 nC
Td (on/off) @ 25°C 66ns/185ns
Test Condition 400V, 120A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 202 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3 Exposed Pad
Supplier Device Package MAX247™
Base Product Number STGYA120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16976
Standard Package 600
Win Source Part Number 1218188-STGYA120M65DF2
Ultra Librarian 3D Model Ultra Librarian STGYA120M65DF2 CAD Model

Description

STGYA120M65DF2 - STMicroelectronics

The STGYA120M65DF2 is a state-of-the-art silicon carbide (SiC) Power MOSFET presented by STMicroelectronics, a global semiconductor leader. This powerful device is designed to cater to the demanding needs of modern electronic systems, offering a blend of high efficiency, reliability, and performance.

With a voltage rating of 650V and a current rating of 120A, the STGYA120M65DF2 is an ideal choice for applications that require robust power management. The device is encapsulated in a HiP247 package, which is known for its superior thermal performance and its ability to handle high-power density applications.

One of the key features of the STGYA120M65DF2 is its low on-resistance (RDS(on)), which stands at 65 mΩ. This low resistance ensures minimal power loss during operation, translating to higher efficiency and reduced thermal stress on the system. Additionally, the MOSFET boasts an excellent figure of merit (FOM), which is a testament to its optimized trade-off between on-resistance and gate charge.

The device also features a fast-switching capability, which is essential for reducing switching losses in power conversion systems. This makes it particularly well-suited for applications such as electric vehicle (EV) chargers, solar inverters, and high-performance power supplies.

STMicroelectronics has equipped the STGYA120M65DF2 with robust body diode characteristics, enabling the device to handle high surge currents without performance degradation. This resilience is crucial for applications that may experience unexpected current spikes.

Furthermore, the STGYA120M65DF2 is designed to maintain its performance over a wide temperature range, ensuring reliability in various operating conditions. Its compatibility with standard gate-driving voltages simplifies the design of power circuits, allowing for easy integration into existing systems.

In summary, the STGYA120M65DF2 from STMicroelectronics is a high-performance SiC Power MOSFET that offers a compelling combination of efficiency, speed, and reliability, making it a top choice for designers looking to enhance their power conversion systems.

You May Also Be Interested in

IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess