EN
  • EN
  • DE

NGTB40N65FL2

Part No NGTB40N65FL2
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832495-NGTB40N65FL2
Ultra Librarian 3D Model Ultra Librarian NGTB40N65FL2 CAD Model

Description

Introducing the NGTB40N65FL2 IGBT from ON Semiconductor

The NGTB40N65FL2 is a high-performance insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is part of ON Semiconductor's extensive portfolio of power management and switching devices, tailored to meet the demanding requirements of modern electronic systems.

Featuring a robust and durable design, the NGTB40N65FL2 is optimized for high-efficiency power conversion in a wide range of applications. This includes but is not limited to, electric vehicle (EV) chargers, solar inverters, uninterruptible power supplies (UPS), and motor drives. The device is engineered to deliver outstanding conduction and switching performance, which translates into reduced power losses and improved overall system reliability.

Key Specifications of the NGTB40N65FL2:

  • Collector-Emitter Voltage (V<sub>ces): 650V
  • Continuous Collector Current (I<sub>c): 40A
  • Low on-state voltage drop due to low V<sub>ce(on)
  • High-speed switching capabilities
  • Co-packaged with a freewheeling diode for added protection
  • Optimized for soft-switching applications
  • Low total gate charge (Q<sub>g) to minimize driver losses
  • High peak current capability for robustness in harsh conditions

The device's construction incorporates a Field Stop Trench IGBT technology, which allows for a thinner wafer, reducing the thermal resistance and enabling better thermal management. This technology also provides a tighter parameter distribution and higher efficiency, which is crucial for high-performance power systems.

Moreover, the NGTB40N65FL2 is housed in a TO-247 package, which is known for its excellent thermal performance and mechanical robustness. This package ensures that the device can handle high current and power levels while maintaining a high level of reliability.

ON Semiconductor's commitment to environmental sustainability is evident in the design of the NGTB40N65FL2, which is RoHS compliant and free of hazardous substances. By choosing this IGBT, engineers and designers can be confident that they are selecting a product that not only meets the highest performance standards but also aligns with global environmental regulations.

Whether you're designing an advanced power conversion system or looking to upgrade your current setup, the NGTB40N65FL2 from ON Semiconductor is an excellent choice that combines efficiency, reliability, and environmental responsibility.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2402 $62.8824
27+ $4.3001 $116.1027
42+ $4.1661 $174.9762
58+ $4.0310 $233.7980
75+ $3.8970 $292.2750
100+ $3.4939 $349.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess