EN
  • EN
  • DE

LTC3891EUDC#PBF

Part No LTC3891EUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 900kHz Automotive 20-Pin QFN EP Tube / IC REG CTRLR BUCK 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 783812-LTC3891EUDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3891
Introduction Date October 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3891EUDC#PBF CAD Model

Description

Linear Technology's LTC3891EUDC#PBF High-Voltage Synchronous Step-Down DC/DC Controller

The LTC3891EUDC#PBF is a robust, high-performance synchronous step-down DC/DC controller designed by Linear Technology to manage power supplies in demanding applications. This component is ideal for systems that require efficient voltage regulation and are exposed to high input voltages ranging up to 60V, making it a perfect choice for automotive, industrial, and telecommunication power systems.

Key Features:

  • Wide Input Voltage Range: The LTC3891EUDC#PBF operates with an input voltage range of 4.5V to 60V, accommodating a variety of power sources and ensuring stable operation even during supply fluctuations.
  • High Efficiency: With its synchronous rectification capability, the device is able to achieve up to 95% efficiency, reducing power loss and heat generation, which is critical for reliability and longevity in high-power applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 50kHz to 900kHz or synchronize it to an external clock, providing flexibility in optimizing the performance based on specific application requirements.
  • Dual N-Channel MOSFET Synchronous Drive: The LTC3891EUDC#PBF drives both top and bottom N-channel MOSFETs, allowing for lower gate charge and reduced switching losses.
  • Low Dropout Operation: The device's 100% duty cycle capability enables low dropout operation, which is essential for maintaining output voltage regulation even when the input voltage is close to the output voltage.

Protection Features:

  • Overvoltage Protection: The LTC3891EUDC#PBF includes overvoltage protection that safeguards the device and the load from unexpected voltage spikes.
  • Adjustable Overcurrent Protection: The controller offers adjustable overcurrent protection, which can be configured to trigger at the desired current limit, providing additional safety for the power system.
  • Thermal Shutdown: The thermal shutdown feature ensures that the device will turn off if it exceeds a specified temperature threshold, preventing thermal damage.

The LTC3891EUDC#PBF comes in a compact 20-lead QFN package and is designed for environments requiring high reliability. Its combination of performance, efficiency, and protection features make it a versatile choice for engineers looking to design robust power systems with high-voltage capabilities.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3621 $53.4484
10+ $10.9638 $109.6380
15+ $10.6212 $159.3180
20+ $10.2785 $205.5700
26+ $9.9359 $258.3334
34+ $8.9081 $302.8754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess