EN
  • EN
  • DE

LTC3892EFE-1#PBF

Part No LTC3892EFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 585kHz Automotive 28-Pin TSSOP EP Tube / IC REG CTRLR BUCK 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 783816-LTC3892EFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3892-1
Introduction Date April 01, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3892EFE-1#PBF CAD Model

Description

LTC3892EFE-1#PBF - High Performance Dual Step-Down DC/DC Controller

The LTC3892EFE-1#PBF from Linear Technology is a robust and versatile dual step-down DC/DC controller designed to drive high current power supplies in a compact and efficient manner. This component is ideal for a wide range of applications, including but not limited to telecommunications, automotive systems, industrial controls, and distributed power systems.

One of the standout features of the LTC3892EFE-1#PBF is its wide input voltage range of 4.5V to 60V, which makes it suitable for use in systems with varying input supplies, including those subject to large voltage transients. This wide input range also allows for the direct conversion from a high voltage source to a low voltage output, which can be beneficial in reducing system complexity and improving efficiency.

The device is capable of operating with a switching frequency up to 850kHz, which permits the use of small surface mount inductors and capacitors, thus reducing the overall footprint and bill of materials cost for the power supply design. Additionally, the LTC3892EFE-1#PBF features a phase-lockable frequency of 75kHz to 850kHz, enabling designers to set the switching frequency outside of sensitive frequency bands like AM radio or to synchronize multiple ICs for reduced noise and improved system performance.

Another significant advantage of this controller is its powerful 1.1Ω on-chip gate drivers, which provide the ability to drive large power MOSFETs, thus enabling the design of high current power supplies without the need for additional external drivers. The LTC3892EFE-1#PBF also offers selectable continuous, pulse-skipping, or burst mode operation at light loads, giving designers the flexibility to optimize for efficiency or output ripple in various operating conditions.

Protection features of the LTC3892EFE-1#PBF include overvoltage, overcurrent, and over-temperature protections, ensuring the reliability and longevity of the power supply under adverse conditions. The device is packaged in a thermally enhanced 20-lead TSSOP package with an exposed pad for improved thermal performance.

For applications requiring precise voltage regulation and high efficiency, the LTC3892EFE-1#PBF is a high-performance solution that delivers robust power management capabilities in a compact package.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4483 $52.8966
5+ $21.7012 $108.5060
8+ $21.0230 $168.1840
10+ $20.3448 $203.4480
13+ $19.6667 $255.6671
18+ $17.6322 $317.3796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess