EN
  • EN
  • DE

LTC3900HS8#PBF

Part No LTC3900HS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 2A 2-OUT Inv/Non-Inv Automotive 8-Pin SOIC N Tube / IC DRIVER RECT SYNC CONV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 11 V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 15ns, 15ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 783824-LTC3900HS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3900
Introduction Date November 19, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3900HS8#PBF CAD Model

Description

Product Overview: LTC3900HS8#PBF

The LTC3900HS8#PBF is a robust and versatile synchronous controller chip designed by Linear Technology, now part of Analog Devices, for high-performance step-down DC/DC applications. This advanced power management integrated circuit (IC) is engineered to deliver precise voltage regulation and high efficiency across a wide range of operating conditions.

Key Features

  • High Efficiency: The LTC3900HS8#PBF is optimized for converting high input voltages to lower output voltages with minimal power loss, making it ideal for portable and energy-sensitive applications.
  • Wide Input Voltage Range: This controller supports a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system designs.
  • Dual N-Channel MOSFET Synchronous Drive: It features a dual N-Channel MOSFET synchronous drive, which provides improved efficiency by reducing diode conduction losses.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, allowing for a customized balance between efficiency and component size.
  • Stable Operation: It includes features such as phase-locked loop (PLL) control and a robust feedback loop to maintain stable operation under various load conditions.

Applications

The LTC3900HS8#PBF is suitable for a wide array of applications, including but not limited to:

  • Point of Load (POL) power supplies
  • Distributed Power Systems
  • Datacom and Telecom power supplies
  • Battery-powered devices
  • Industrial and automotive electronics

Package and Quality

This IC comes in a compact HS8 package, which is designed to save space on the PCB while offering excellent thermal performance. The LTC3900HS8#PBF is manufactured to high-quality standards, ensuring reliable operation in a variety of environmental conditions.

Conclusion

With its combination of efficiency, flexibility, and reliability, the LTC3900HS8#PBF from Linear Technology is an excellent choice for engineers looking to optimize their power management systems. Its advanced features and wide input voltage range make it a versatile solution for a multitude of DC/DC conversion applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess