EN
  • EN
  • DE

LTC4007EGN

Part No LTC4007EGN
Manufacturer Linear Technology
Description 4A, High Efficiency, Standalone Li Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208978-LTC4007EGN
Manufacturer Homepage www.linear.com
Family Name LTC4007
Introduction Date January 13, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4007EGN CAD Model

Description

The LTC4007EGN from Linear Technology is a high-performance, standalone lithium-ion battery charger that provides efficient and reliable charging for a wide range of applications. Designed to charge single-cell Li-Ion batteries from a variety of input sources, the LTC4007EGN is a versatile solution for portable electronic devices, medical equipment, and other battery-powered systems.

Key Features:

  • Wide Input Voltage Range: The LTC4007EGN operates over a broad input voltage range, accommodating various power sources.
  • High Efficiency: With its advanced design, the charger offers high charging efficiency, minimizing heat generation and ensuring fast charge times.
  • Adjustable Charge Current: Users can set the charge current up to 4A according to the needs of the specific battery, providing flexibility and optimization for battery life and performance.
  • Integrated MOSFET: The device includes an internal high-side MOSFET, which simplifies the circuit design and reduces external component count.
  • Charge Termination: The LTC4007EGN features programmable charge termination by C/10 or an onboard timer, ensuring the battery is not overcharged and enhancing safety.
  • Multiple Safety Features: It includes protection against overcurrent, overvoltage, and overheating, contributing to the overall safety and longevity of the charging system and the battery.
  • Compact Package: The LTC4007EGN is available in a 24-pin SSOP package, making it suitable for space-constrained applications.

Applications:

  • Portable Electronics
  • Medical Devices
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles

The LTC4007EGN is an ideal choice for designers looking for a robust, efficient, and easy-to-integrate charging solution for lithium-ion batteries. Its combination of high efficiency, programmable features, and comprehensive safety protections makes it a reliable choice for a wide array of battery charging applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0228 $54.1368
14+ $7.4034 $103.6476
21+ $7.1720 $150.6120
29+ $6.9407 $201.2803
38+ $6.7093 $254.9534
50+ $6.0152 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,987 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess