EN
  • EN
  • DE

LTC4054ES533TRPBF

Part No LTC4054ES533TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072473-LTC4054ES533TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4054ES533TRPBF CAD Model

Description

Product Overview: LTC4054ES5-3.3#TRPBF

The LTC4054ES5-3.3#TRPBF is a high-performance, standalone linear battery charger manufactured by Linear Technology, which is now part of Analog Devices. This compact and efficient charging solution is designed to charge single-cell lithium-ion batteries and is housed in a small SOT-23 package, making it an ideal choice for portable applications where space is at a premium.

Key Features

  • Precision Charge Voltage: The LTC4054ES5-3.3#TRPBF offers a precise charge voltage of 4.2V, which is critical for maintaining the longevity and stability of lithium-ion batteries.
  • Charge Current: It can deliver a programmable charge current up to 800mA, providing flexibility to accommodate various battery capacities and charging speed requirements.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: Its integrated design simplifies the circuitry needed for charging, reducing the overall component count and system complexity.
  • Thermal Regulation: This feature maximizes the charge rate without risk of overheating, ensuring safe operation across various environmental conditions.
  • Automatic Recharge: The LTC4054ES5-3.3#TRPBF automatically initiates a new charge cycle when the battery voltage falls below an internal threshold, keeping the battery topped up.
  • C/10 Charge Termination: The charger automatically terminates the charge cycle when the charge current drops to one-tenth of the programmed value, indicating the battery is fully charged.
  • Charge Status Output: An onboard status output pin can be used to indicate the charging progress to the user or an external monitoring system.
  • Low Battery Supply Drain: When not in charging mode, the device has a low supply current, preserving battery life.

Applications

The LTC4054ES5-3.3#TRPBF is well-suited for a myriad of portable electronic applications, including but not limited to:

  • Cellular Telephones
  • Digital Cameras
  • MP3 Players
  • USB-Powered Devices
  • Handheld Instruments

With its ease of integration, comprehensive protection features, and compact form factor, the LTC4054ES5-3.3#TRPBF is an excellent choice for designers looking to implement a reliable and efficient charging solution in their next portable device project.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess