EN
  • EN
  • DE

LTC4054ESS42

Part No LTC4054ESS42
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072474-LTC4054ESS42
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4054ESS42 CAD Model

Description

Linear Technology LTC4054ESS-4.2 Standalone Linear Li-Ion Battery Charger

The LTC4054ESS-4.2 from Linear Technology is a highly compact, single-cell lithium-ion battery charger that utilizes a constant-current/constant-voltage charge algorithm. Designed to operate from a USB power supply or an external wall adapter, this device is an ideal solution for portable applications where space and simplicity are critical.

Key Features:

  • Precise Charge Voltage: The LTC4054ESS-4.2 ensures accurate charge voltage control, typically within ±1%, which is crucial for the longevity and safety of lithium-ion batteries.
  • Adjustable Charge Current: Users can set the charge current up to 800mA with a single external resistor, providing flexibility to match the charging requirements of different battery capacities.
  • Thermal Regulation: This feature maximizes the charge rate without the risk of overheating, making it safe for use across various environmental conditions.
  • Automatic Recharge: The device automatically initiates a new charge cycle when the battery voltage falls below an internal threshold, ensuring the battery remains fully charged.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: The LTC4054ESS-4.2 simplifies the design by eliminating the need for these external components, which reduces the overall system cost and footprint.
  • Charge Current Monitor Output: This feature allows for real-time monitoring of the charge current, which can be useful for charge status indication or for implementing a dual-function LED indicator.
  • Low Profile (1mm) ThinSOT Package: The device comes in a small SOT-23 package, making it suitable for space-constrained applications.

Applications:

The LTC4054ESS-4.2 is ideal for a variety of portable electronic devices, including:

  • Cellular Telephones
  • PDAs
  • MP3 Players
  • Digital Cameras
  • USB-Powered Gadgets

With its straightforward pin configuration and minimal external component requirements, the LTC4054ESS-4.2 is an excellent choice for designers seeking a reliable and easy-to-implement charging solution for single-cell Li-Ion batteries.

Overall, the LTC4054ESS-4.2 offers a balance of performance, convenience, and efficiency, making it a versatile charger for modern portable electronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess