Products specifications Report Issue?

Reference Date Code 10+
Reference case DFN6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724781-LTC4059EDC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4059EDC CAD Model

Description

Linear Technology LTC4059EDC: A Compact, Efficient Charging Solution

The LTC4059EDC by Linear Technology is a highly integrated linear charger designed for single-cell lithium-ion batteries. This compact and efficient charging solution is specifically tailored for portable applications where space is at a premium. Its small form factor is facilitated by the 2mm x 2mm DFN package, making it an ideal choice for modern, space-constrained devices.

Key Features

  • Adjustable Charging Current: The LTC4059EDC offers an adjustable charge current up to 750mA, allowing for flexibility in charging different battery capacities. This ensures that the charging process is optimized for each specific battery, enhancing both the performance and longevity of the device's power source.
  • Integrated Thermal Regulation: To maintain safety and reliability, the LTC4059EDC includes an integrated thermal regulation feature that prevents overheating by reducing charge current during high temperature conditions. This is essential for maintaining the integrity of the battery and preventing damage to the device.
  • Automatic Recharge: Once the charging process is complete, the LTC4059EDC automatically initiates a recharge cycle when the battery voltage falls below a preset threshold. This ensures that the battery remains fully charged without the need for manual intervention.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: The LTC4059EDC's design eliminates the need for external components such as a MOSFET, sense resistor, or blocking diode, which simplifies the design and reduces the overall footprint of the charging circuit.

Applications

The LTC4059EDC is particularly suited for a wide range of portable electronic devices, including:

  • Handheld Instruments
  • Bluetooth Devices
  • Portable Medical Equipment
  • Wearable Technology
  • Wireless Headsets

With its advanced features and compact size, the LTC4059EDC from Linear Technology represents a smart, space-saving charging solution that delivers both performance and convenience for designers and end-users alike.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4864 $64.8640
25+ $5.3224 $133.0600
38+ $5.1559 $195.9242
52+ $4.9896 $259.4592
68+ $4.8233 $327.9844
90+ $4.3242 $389.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 426 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention