Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208996-LTC4061EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4061EDD CAD Model

Description

Linear Technology's LTC4061EDD Battery Charger

The LTC4061EDD is a highly versatile and efficient battery charger integrated circuit designed by Linear Technology, now part of Analog Devices. This compact and robust component is engineered to facilitate the charging of single-cell lithium-ion or lithium-polymer batteries. Its compact DFN package makes it an ideal solution for space-constrained applications, without compromising on performance and reliability.

One of the standout features of the LTC4061EDD is its programmable charge current, which can be set up to 1A. This flexibility allows designers to tailor the charging capabilities to match the requirements of the specific battery being used. Moreover, the IC is capable of operating over a wide input voltage range, from 4.25V to 8V, making it suitable for a variety of power sources.

The LTC4061EDD incorporates a range of safety features that ensure the longevity and stability of the battery. These include automatic recharge, overvoltage protection, and a thermal regulation mechanism that prevents overheating during the charging process. Additionally, the charger has a preconditioning feature that gently charges a near-depleted battery, thus preserving its health and extending its life span.

The IC's charge status is communicated through an onboard LED driver that can indicate whether the battery is being charged or is fully charged. This visual feedback is invaluable for end-users who need to monitor the charging process. Furthermore, the LTC4061EDD offers a charge termination feature that can be programmed based on the charge current, ensuring the battery is not overcharged.

For applications requiring a reliable and efficient battery charging solution, the LTC4061EDD from Linear Technology stands out as a superior choice. Its combination of programmable features, safety mechanisms, and compact form factor make it the go-to IC for designers looking to integrate battery charging capabilities into their portable or space-sensitive electronic devices.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8637 $53.1822
14+ $7.2728 $101.8192
22+ $7.0455 $155.0010
30+ $6.8182 $204.5460
38+ $6.5910 $250.4580
51+ $5.9091 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,118 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention