EN
  • EN
  • DE

LTC4075HVXEDD

Part No LTC4075HVXEDD
Manufacturer Linear Technology
Description High Voltage Dual Input Li-Ion/Polymer Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209007-LTC4075HVXEDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4075HVXEDD CAD Model

Description

Linear Technology's LTC4075HVXEDD: A Robust USB Power Manager and Li-Ion Charger

The LTC4075HVXEDD is a highly integrated power management and battery charger IC designed to interface with modern electronics through the ubiquitous USB port. Manufactured by Linear Technology, this compact and efficient device is engineered to provide a seamless charging experience for single-cell lithium-ion batteries, a common power source for portable electronics. Its high voltage capability ensures compatibility with new-generation USB specifications and various charging environments.

Key Features

  • Wide Input Voltage Range: The LTC4075HVXEDD can handle an input voltage range from 4.4V to 32V, making it versatile for use with USB sources and high voltage power supplies.
  • Adjustable Charging Current: Users can set the charge current up to 950mA, allowing for customization based on the battery's capacity and the application's power requirements.
  • Intelligent PowerPath Control: This feature allows the IC to seamlessly manage power between the input source, battery, and load, ensuring that the system remains operational even when the battery is being charged.
  • Automatic Load Prioritization: The LTC4075HVXEDD prioritizes system load over battery charging, ensuring that the device remains powered in the event of a limited input power supply.
  • Thermal Regulation: To maintain optimal performance and safety, the IC includes thermal regulation that reduces charge current during high temperature conditions.
  • Low Profile: The device is offered in a low-profile (0.75mm) 12-lead DFN package, suitable for space-constrained applications.

Applications

The LTC4075HVXEDD is ideal for a wide range of portable devices that require efficient charging and power management. This includes smartphones, tablets, medical devices, and personal media players. Its robust design also makes it suitable for industrial and automotive applications where extended input voltage range and thermal performance are critical.

Conclusion

Linear Technology's LTC4075HVXEDD stands out as a comprehensive solution for USB power management and lithium-ion battery charging. Its advanced features and high voltage capability cater to the needs of modern portable devices, ensuring safe, efficient, and reliable operation. The LTC4075HVXEDD is a testament to Linear Technology's commitment to innovation in power management technology.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess