EN
  • EN
  • DE

LTC4088EDE#TRPB

Part No LTC4088EDE#TRPB
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER/USB 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DFN (4x3)
Win Source Part Number 303439-LTC4088EDE#TRPB
Ultra Librarian 3D Model Ultra Librarian LTC4088EDE#TRPB CAD Model

Description

Product Overview: LTC4088EDE#TRPB from Linear Technology

The LTC4088EDE#TRPB is a high-efficiency, multifunctional power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices. This advanced battery charger and PowerPath manager is tailored for portable USB-powered devices, making it an ideal solution for modern electronics that require reliable charging and efficient power management.

Key Features:

  • PowerPath Control: The LTC4088EDE#TRPB features an automatic PowerPath control that seamlessly manages the power flow between the input source, battery, and load. This ensures that the system remains operational even when the battery is being charged.
  • High Efficiency: With its high-efficiency switching regulator design, the device maximizes battery life and minimizes heat generation, which is crucial for compact, handheld devices.
  • USB Compatibility: The charger is fully compliant with USB specifications, supporting both 100mA and 500mA input current limits, making it suitable for devices powered by USB ports.
  • Battery Chemistry Flexibility: It is designed to work with a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing versatile charging solutions for different applications.
  • Instant-On Operation: The LTC4088EDE#TRPB ensures that the system can start up under low battery conditions, providing an 'instant-on' operation even with a deeply discharged battery.
  • Thermal Regulation: To protect the battery and circuitry, the device includes thermal regulation that reduces charge current if the internal temperature rises to a level that could cause damage.

Applications:

The LTC4088EDE#TRPB is particularly well-suited for a range of portable devices, including but not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld GPS Units
  • Portable Media Players
  • Digital Cameras

Technical Specifications:

With a compact form factor, the LTC4088EDE#TRPB comes in a 12mm x 12mm DFN package, offering a space-saving solution for tight PCB layouts. It operates over a wide input voltage range and offers programmable charge current up to 1.5A, making it a flexible choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4618 $58.0034
32+ $3.6614 $117.1648
49+ $3.5470 $173.8030
68+ $3.4327 $233.4236
88+ $3.3183 $292.0104
117+ $2.9753 $348.1101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess