The LTC41515IS2TRPBF is a high-performance, integrated circuit designed by Linear Technology, which now operates as part of Analog Devices, Inc. This particular component is known for its reliability and efficiency in power management applications. It is commonly used in complex electronic systems where precise voltage regulation and control are required.
Key Features
- Versatile Voltage Range: This device is designed to operate over a wide input voltage range, making it suitable for various applications.
- High Efficiency: The LTC41515IS2TRPBF is designed to provide high-efficiency power conversion, which can help to reduce heat generation and improve system reliability.
- Robust Thermal Performance: Encased in a thermally efficient package, this IC ensures optimal performance even under high temperature conditions.
- Advanced Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, safeguarding the system against potential damage from abnormal operating conditions.
Applications
This IC is ideal for a wide range of applications, including but not limited to:
- Portable Electronics
- Automotive Systems
- Industrial Power Supplies
- Telecommunication Infrastructure
Technical Specifications
| Parameter |
Value |
| Package Type |
TSOT-23 |
| Operating Temperature |
-40°C to 125°C |
| Mounting Type |
Surface Mount |
The LTC41515IS2TRPBF is supplied in a reel, packaged for automated manufacturing environments, and is RoHS compliant, adhering to the latest environmental standards and regulations.
Ordering Information
To purchase the LTC41515IS2TRPBF, or to request samples for testing, customers should contact Linear Technology or their authorized distributors, providing the full product code to ensure accurate ordering and timely delivery.