EN
  • EN
  • DE

LTC4155EUFD#PBF

Part No LTC4155EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC I2C POWER MANAGER DUAL 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 3.7A
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Interface I2C, USB
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783912-LTC4155EUFD#PBF
Family Name LTC4155
Introduction Date June 13, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4155EUFD#PBF CAD Model

Description

The LTC4155EUFD#PBF from Linear Technology is a versatile and advanced power management IC designed for dual-input USB and high voltage power path management with a full-featured battery charger for single-cell Li-Ion batteries. This sophisticated device is optimized to provide a seamless and efficient operation in portable devices that require charging and power management solutions.

Key Features

  • Dual Input Power Path: The LTC4155 can manage power from two sources, typically a USB port and a higher voltage adapter. This allows for flexibility in charging and powering the system.
  • High Efficiency: The device features an ideal diode controller to provide low loss power path management, ensuring that the system operates efficiently.
  • Powerful Battery Charging: With up to 3.5A of charge current available, the LTC4155 can quickly charge a single-cell Li-Ion battery, making it ideal for high-power applications.
  • Instant-On Operation: The LTC4155 is designed to power the system even with a deeply discharged battery, ensuring that the device can turn on without delay.
  • Automatic Power Source Selection: The IC automatically selects the most suitable power source between the USB input and the external power supply.

Applications

The LTC4155EUFD#PBF is suited for a wide range of applications, particularly in the portable device market. It is an excellent choice for:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Instruments
  • USB Power Banks
  • Portable Industrial Equipment

Technical Specifications

The LTC4155 operates over a wide input voltage range and includes numerous features to ensure the safety and longevity of the battery, such as overvoltage protection, thermal regulation, and programmable charge termination. The device comes in a 24-lead QFN package and is designed to work in the industrial temperature range from -40°C to 85°C.

Conclusion

For designers looking for a robust and flexible power management solution, the LTC4155EUFD#PBF from Linear Technology offers the perfect blend of features and performance. Its dual-input capability, high-efficiency power path, and powerful charging options make it an indispensable component for the latest portable electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess