The LT1260CS#TRPBF is a high-performance, low-noise, dual and quad current feedback operational amplifier from Linear Technology. This product is designed to cater to a wide array of applications, ranging from video and cable drivers to high-speed communication systems. Its robust design and advanced specifications make it a suitable choice for professionals seeking reliability and efficiency in their electronic circuits.
Key Features
- High Frequency Performance: The LT1260CS#TRPBF operates with a wide bandwidth, providing excellent response characteristics for high-frequency applications. This makes it ideal for video and telecom systems where signal integrity is paramount.
- Low Noise: Engineered to have a low noise floor, this operational amplifier ensures a cleaner signal path and reduces the likelihood of signal interference, thus maintaining the integrity of the original signal.
- Current Feedback Architecture: The use of current feedback topology provides faster slew rates and better bandwidth at high gains compared to voltage feedback amplifiers, making it highly effective for fast signal processing tasks.
- Power Efficiency: It boasts a low supply current, which makes it an energy-efficient choice for battery-powered devices and applications sensitive to power consumption.
Applications
- Cable Drivers
- Video Amplifiers
- ADC/DAC Buffers
- High-Speed Communication Systems
- Active Filters
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage
±4.5V to ±15V
Output Current per Channel
60mA
Slew Rate
600V/µs
Gain Bandwidth Product
100MHz
The LT1260CS#TRPBF from Linear Technology is a testament to precision engineering, offering a blend of speed, power efficiency, and low-noise operation. It is available in a compact package, ensuring ease of integration into various circuit designs without compromising on performance.