The LT1996ACMS#TRPBF is a high-precision operational amplifier from Linear Technology that is designed to deliver outstanding accuracy and stability. This operational amplifier is ideal for a wide range of applications, including test and measurement systems, medical devices, and industrial control systems.
Key Features
- High Precision: The LT1996ACMS#TRPBF offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
- Flexible Gain Configuration: This amplifier features an externally configurable gain, which allows designers to set the desired amplification level without the need for additional external components.
- Low Noise: It exhibits low noise characteristics, making it suitable for sensitive applications where signal integrity is paramount.
- Rail-to-Rail Output: The device provides a rail-to-rail output swing that maximizes the dynamic range, especially useful in single-supply operations or when dealing with a limited power supply voltage range.
- Power Efficiency: With its low power consumption, the LT1996ACMS#TRPBF is an energy-efficient choice for battery-powered devices.
Product Specifications
Parameter
Value
Supply Voltage
2.85V to 36V
Input Offset Voltage
35µV (max)
Input Offset Voltage Drift
0.4µV/°C (max)
Gain Bandwidth Product
5MHz
Operating Temperature Range
-40°C to 85°C
The LT1996ACMS#TRPBF is available in a compact MSOP-10 package and is fully specified over the industrial temperature range. This product is also RoHS compliant, adhering to environmental standards for hazardous substances.
With its exceptional precision and stability, the LT1996ACMS#TRPBF from Linear Technology stands out as a reliable choice for designers looking to enhance the performance of their electronic systems.