EN
  • EN
  • DE

LTC6412CUF#PBF

Part No LTC6412CUF#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Single 3.6V 24-Pin QFN EP Tube / IC OPAMP VGA 800MHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Differential
-3db Bandwidth 800MHz
Operating Supply Current 110mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 784348-LTC6412CUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6412
Introduction Date May 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6412CUF#PBF CAD Model

Description

Linear Technology LTC6412CUF#PBF Product Overview

The LTC6412CUF#PBF is a high-performance, variable gain amplifier (VGA) designed by Linear Technology, which is a part of Analog Devices. This device offers a unique combination of wide bandwidth, excellent linearity, and a versatile gain range, making it an ideal choice for a variety of applications including communications, imaging systems, and industrial instrumentation.

Key Features

  • Frequency Range: The LTC6412CUF#PBF operates over a broad frequency range, providing consistent performance for signals from DC up to 800MHz. This makes it suitable for a wide array of RF and IF signal chains.
  • Variable Gain: With a gain control range of 31.5dB, adjustable in 0.5dB steps, this VGA allows for precise gain setting which can be digitally controlled through a 6-bit parallel interface.
  • Linearity: Offering an OIP3 (Output Third-Order Intercept Point) of 40dBm at 240MHz, the device maintains excellent linearity across its operating range, ensuring signal integrity in high-performance systems.
  • Low Noise Figure: The LTC6412CUF#PBF boasts a low noise figure of 10.6dB at maximum gain, contributing to the overall system sensitivity and dynamic range.
  • Power Consumption: With a single 5V supply, the device is power-efficient, consuming only 150mA of quiescent current, which is beneficial for power-sensitive applications.
  • Package: The product is offered in a compact, 24-lead QFN package (4mm x 4mm), which is suitable for space-constrained applications.

Applications

The LTC6412CUF#PBF is versatile enough to be integrated into various applications. Its primary uses include:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Software-defined radios
  • IF sampling receivers
  • Medical imaging systems
  • Industrial instrumentation

Engineers and designers can rely on the LTC6412CUF#PBF for its robust performance and adaptability to different signal processing requirements. Whether it's for precise control in a communication system or for maintaining signal integrity in a medical imaging device, this VGA from Linear Technology stands out as a high-quality component for demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8833 $59.2998
15+ $8.1104 $121.6560
23+ $7.8563 $180.6949
31+ $7.6034 $235.7054
40+ $7.3493 $293.9720
53+ $6.5893 $349.2329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess