EN
  • EN
  • DE

LTC4210-2CS6

Part No LTC4210-2CS6
Manufacturer Linear Technology
Description Hot Swap Controller in 6-Lead SOT-23 Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209019-LTC4210-2CS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4210-2CS6 CAD Model

Description

The LTC4210-2CS6 is a sophisticated hot swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This compact, high-performance integrated circuit (IC) is housed in a 6-pin ThinSOT package, providing an efficient solution for managing the inrush current during plug-in, preventing damage to connectors, backplane traces, and the hot-swapped board itself.

Key Features

  • Compact Size: The ThinSOT-23 packaging makes it ideal for space-constrained applications.
  • Overcurrent Protection: Features a fast response to overcurrent conditions, protecting the circuit by turning off the output in the event of a fault.
  • High Voltage Operation: Capable of handling supply voltages up to 6V, making it suitable for a variety of applications.
  • Adjustable Current Limit: Allows for precise control over the maximum amount of current provided to the load, thereby ensuring protection against excessive current draw.
  • Gate Voltage Clamped: Includes a built-in gate voltage clamp to protect the external N-channel MOSFET from overvoltage.
  • Soft-Start Capability: Gradually ramps up the supply voltage to the load, minimizing the inrush current and reducing stress on the system components.

Applications

The LTC4210-2CS6 is versatile and can be used in a wide range of applications including:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Base Stations
  • Industrial Equipment
  • Hot Swap Power Supplies

Product Summary

The LTC4210-2CS6 is an essential component for systems that require reliable hot-swap functionality. Its small size, combined with its robust feature set, ensures that it can be integrated into a variety of high-availability systems where uninterrupted operation is critical. Whether used in IT infrastructure or industrial environments, the LTC4210-2CS6 offers a high level of protection and control for sensitive electronic components.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess