EN
  • EN
  • DE

LTC4213CDDB#TR

Part No LTC4213CDDB#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724784-LTC4213CDDB#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4213CDDB#TR CAD Model

Description

LTC4213CDDB#TR - Hot Swap Controller from Linear Technology

The LTC4213CDDB#TR is a compact, feature-rich hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This advanced controller provides electronic circuit protection by limiting the inrush current when a board is plugged in, preventing damage to connectors, backplanes, and power supply components.

Key Features

  • Integrated MOSFET: The LTC4213CDDB#TR utilizes an internal 0.5Ω N-channel MOSFET to control the flow of power, ensuring a smooth and controlled ramp-up of current.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the maximum current provided to the load.
  • Overcurrent Protection: The controller offers fast response to overcurrent conditions, protecting the system from potential harm.
  • High Voltage Operation: Capable of operating over a wide range of supply voltages from 2.9V to 26.5V, the LTC4213CDDB#TR is versatile and suitable for various applications.
  • Compact Package: Housed in a small 8-lead DFN package, the controller saves valuable board space and is ideal for space-constrained applications.

Applications

The LTC4213CDDB#TR is ideal for a variety of applications where board level power control and protection are essential. This includes servers, network routers, switches, and storage systems. Its ability to manage inrush current makes it particularly useful for hot-swappable cards, modules, and other systems that need to be maintained or upgraded without powering down the entire system.

Reliability and Quality

Linear Technology is known for its commitment to high-quality and reliable components. The LTC4213CDDB#TR is no exception, providing robust protection for sensitive electronic systems. With its tape and reel packaging, this controller is also optimized for automated manufacturing processes, ensuring a reliable supply for high-volume production needs.

In summary, the LTC4213CDDB#TR from Linear Technology is a sophisticated solution for protecting electronic systems during hot-swap events. Its combination of integrated features, compact form factor, and high-performance capabilities make it an excellent choice for engineers looking to enhance system reliability and safety.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0654 $58.2426
46+ $2.5156 $115.7176
72+ $2.4371 $175.4712
98+ $2.3585 $231.1330
127+ $2.2800 $289.5600
170+ $2.0444 $347.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess