EN
  • EN
  • DE

NDT451N

Part No NDT451N
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 5.5A SOT-223-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 5.5A (Ta)
Rds On (Max) @ Id, Vgs 50mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 25 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 730 pF @ 10 V
Mounting Type Surface Mount
Supplier Device Package SOT-223-4
Package / Case TO-261-4, TO-261AA
Base Product Number NDT451
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 251835-NDT451N
Ultra Librarian 3D Model Ultra Librarian NDT451N CAD Model

Description

The ON Semiconductor NDT451N is a high-performance, N-Channel Power MOSFET designed to deliver efficient power management and switching. This robust semiconductor device is crafted to meet the demanding requirements of modern electronic circuits, offering a perfect blend of low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The NDT451N boasts an incredibly low on-resistance, which translates to reduced power losses and improved overall efficiency in applications.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET provides swift transitions, which is crucial for reducing switching losses and improving performance in high-frequency operations.
  • Voltage Ratings: With a drain-source voltage (V<sub>DS) of 30V, it is well-suited for a wide range of applications, from power supplies to motor controls.
  • Gate Charge: The device offers an optimized gate charge, which ensures lower switching energies and facilitates easier drive capability.
  • Surface-Mount Package: The NDT451N comes in a compact SOT-223 package, making it ideal for space-constrained applications and allowing for efficient heat dissipation.

Applications

The versatility of the NDT451N MOSFET makes it suitable for a wide array of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Controls
  • Load Switches
  • Battery Management
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the NDT451N is no exception. It is designed and tested to meet the stringent standards set by ON Semiconductor, ensuring long-term reliability and performance in critical applications.

Conclusion

In summary, the ON Semiconductor NDT451N N-Channel Power MOSFET is a highly efficient, reliable, and versatile component suitable for a variety of power switching applications. Its low on-resistance, high-speed switching capabilities, and compact form factor make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8361 $58.5270
170+ $0.6861 $116.6370
265+ $0.6647 $176.1455
360+ $0.6433 $231.5880
465+ $0.6218 $289.1370
625+ $0.5574 $348.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess