EN
  • EN
  • DE

LTC4213CDDBIDDB

Part No LTC4213CDDBIDDB
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072495-LTC4213CDDBIDDB
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4213CDDBIDDB CAD Model

Description

LTC4213CDDBIDDB - Hot Swap Controller from Linear Technology

The LTC4213CDDBIDDB is a compact, feature-rich hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from live backplanes. This integrated circuit is housed in a small 8-lead DFN package, making it an excellent choice for space-constrained applications where board space is at a premium.

Key Features

  • Soft-Start Capability: The LTC4213CDDBIDDB provides a controlled inrush current during startup through its soft-start feature, which helps prevent glitches on the power supply rail.
  • Overcurrent Protection: The device includes overcurrent protection with a foldback characteristic to reduce the power dissipation in the MOSFET during overcurrent conditions.
  • Automatic Retry or Latch-Off: It offers a user-selectable option between automatic retry and latch-off on fault conditions, providing flexibility in response to system overcurrent events.
  • Gate Voltage Clamping: The gate voltage is clamped to protect the external N-channel MOSFET from overvoltage, ensuring reliability and longevity of the system.
  • Undervoltage Lockout: The LTC4213CDDBIDDB features undervoltage lockout (UVLO) with wide hysteresis to prevent the system from operating at dangerously low voltages.

Applications

This hot swap controller is particularly suitable for a variety of applications, including:

  • RAID Systems
  • Network Servers
  • Telecom Equipment
  • Industrial Systems

Technical Specifications

The LTC4213CDDBIDDB operates over a wide range of supply voltages and is designed to handle a continuous output current up to the limit imposed by the external MOSFET. Its operation is characterized by low quiescent current, making it an energy-efficient choice for modern electronic systems.

Design Support

Linear Technology provides extensive design support for the LTC4213CDDBIDDB, including datasheets, reference designs, and application notes. This ensures that engineers can rapidly integrate the device into their designs with confidence and achieve optimal performance.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess