EN
  • EN
  • DE

LTC3125IDCBTRPBF

Part No LTC3125IDCBTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072292-LTC3125IDCBTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3125IDCBTRPBF CAD Model

Description

Introducing the LTC3125IDCBTRPBF from Linear Technology

The LTC3125IDCBTRPBF is a high-efficiency, 3MHz synchronous step-up DC/DC converter with a true output disconnect and inrush current limiting from Linear Technology. This compact and powerful integrated circuit (IC) is designed to provide a continuous output current of up to 200mA at a 5V output from a 2.7V input, making it an excellent choice for portable power applications.

With its wide input voltage range of 1.8V to 5.5V, the LTC3125IDCBTRPBF is versatile enough to be powered from various sources, including single or multiple-cell alkaline/NiMH/NiCd batteries, or even energy harvesting sources such as solar cells. The ability to maintain a regulated output voltage even when the input voltage falls below the output voltage sets this converter apart, ensuring reliable performance in multi-power source or fluctuating power conditions.

The LTC3125IDCBTRPBF utilizes a 1.22μH inductor and small ceramic capacitors to deliver a compact solution footprint. It features selectable Burst Mode® operation, which is critical for achieving high efficiency at low output currents, thus preserving battery life. The IC also includes soft-start capability to manage inrush current during startup, which is especially important in systems with delicate power sources or limited current availability.

Another key feature of this product is the true output disconnect during shutdown, which prevents any leakage current from the output to the input, further conserving battery life. Additionally, the integrated over-temperature protection ensures the device operates within safe temperature ranges, enhancing system reliability.

The LTC3125IDCBTRPBF comes in a low-profile (0.75mm) 6-lead DFN package with a compact footprint, making it suitable for space-constrained applications. Its robust design, including a 3MHz fixed frequency operation, allows for the use of tiny, low-cost capacitors and inductors while minimizing noise that could interfere with RF and other sensitive circuits.

Whether you're designing for handheld devices, backup power supplies, or energy harvesting systems, the LTC3125IDCBTRPBF provides a flexible, efficient, and reliable solution for your step-up conversion needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess