EN
  • EN
  • DE

LTC4271CUFPBF

Part No LTC4271CUFPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072518-LTC4271CUFPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4271CUFPBF CAD Model

Description

Product Overview: LTC4271CUFPBF

The LTC4271CUFPBF is a robust, feature-rich integrated circuit designed by Linear Technology, now part of Analog Devices, for applications that require Power over Ethernet (PoE) capabilities. This sophisticated chip is an essential component for network devices that need to receive both power and data through a single Ethernet cable, following the IEEE 802.3at (PoE+) standard. The LTC4271CUFPBF is particularly suitable for advanced network products such as VoIP phones, wireless access points, and security cameras.

Key Features

  • IEEE 802.3at Compliant: This product adheres to the high-power PoE+ standard, ensuring compatibility with a wide range of devices and providing up to 25.5W of power.
  • Advanced Power Management: The LTC4271CUFPBF includes sophisticated power management features, such as inrush current control, under/overvoltage protection, and thermal shutdown, to ensure reliable operation.
  • Integrated Hot Swap Controller: The chip is equipped with a built-in hot swap controller, which allows for safe insertion and removal of PoE devices without interrupting data or power on the network.
  • Flexible Power Supply Options: It supports a wide range of power supply voltages, making it versatile for various applications and system designs.
  • Robust Design: The LTC4271CUFPBF is designed to withstand harsh environments and is protected against electrostatic discharge (ESD) and surge events, enhancing its durability and lifespan.

Applications

The LTC4271CUFPBF is ideal for a variety of applications where PoE is needed. Its robust design and compliance with the IEEE 802.3at standard make it a perfect choice for:

  • Enterprise networking equipment
  • Industrial automation systems
  • IP security cameras
  • Remote monitoring systems
  • Point of Sale (POS) terminals

Product Specifications

The LTC4271CUFPBF is offered in a 20-lead QFN package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, from -40°C to 85°C, catering to industrial and commercial environments alike. The integration of multiple features into a single chip simplifies design and reduces the need for additional components, making it a cost-effective solution for PoE-enabled devices.

With its combination of power efficiency, reliability, and design flexibility, the LTC4271CUFPBF is a top choice for designers and engineers looking to incorporate PoE functionality into their networking products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess