EN
  • EN
  • DE

MAX7828LCWI

Part No MAX7828LCWI
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075758-MAX7828LCWI
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7828LCWI CAD Model

Description

The MAX7828LCWI from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to offer precision measurement capabilities to a wide range of applications. This component is an ideal choice for systems that require accurate data acquisition under power-sensitive conditions.

Key Features

  • Resolution: The MAX7828LCWI boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, allowing for precise and accurate digital representation of the input signal.
  • Sampling Rate: With a high-speed operation, this ADC supports fast sampling rates, making it suitable for real-time data acquisition and processing.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, preserving battery life in portable devices and reducing energy costs in wired systems.
  • Interface: The device includes a user-friendly digital interface that enables easy communication with microcontrollers and other digital systems, facilitating integration into a variety of designs.
  • Package: The MAX7828LCWI comes in a compact 28-pin Wide SOIC package, making it a space-saving solution for densely packed PCBs.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and performance stability in challenging environmental conditions.

Applications

The versatility of the MAX7828LCWI ADC makes it a perfect fit for multiple applications, including:

  • Data acquisition systems (DAS)
  • Medical instruments
  • Industrial control systems
  • Battery-powered devices
  • Instrumentation

Conclusion

The Maxim Integrated MAX7828LCWI is a robust and reliable ADC that offers excellent performance for a variety of applications. Its high resolution, low power consumption, and user-friendly interface make it an ideal choice for designers looking to optimize their data acquisition systems. Whether for medical, industrial, or consumer applications, the MAX7828LCWI is engineered to deliver precise measurements and dependable operation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess