LTC4214-2CMS - Hot Swap Controller from Linear Technology
The LTC4214-2CMS is a compact, feature-rich hot swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and extraction for systems with live backplanes or bus operations. This sophisticated device is housed in a 10-lead MSOP package, making it an excellent choice for space-constrained applications.
The LTC4214-2CMS is specifically tailored for controlling power supplies in the range of 2.7V to 8.5V, which makes it ideal for a wide array of low to medium voltage applications including telecom, datacom, and storage systems. It facilitates the safe insertion and removal of circuit boards from live backplane by limiting any inrush current that could potentially cause a voltage drop on the supply rail, thus preventing glitches in other operations on the bus.
This hot swap controller stands out with its automatic retry feature, which enables the device to automatically attempt to turn the power back on after a fault has occurred. This ensures continuous system operation without the need for manual intervention. The LTC4214-2CMS also provides an adjustable current limit, which can be set by an external resistor to match the requirements of the specific application, ensuring precise control over the inrush current.
For enhanced protection, the LTC4214-2CMS includes overcurrent and thermal shutdown features. The overcurrent function is activated if the load current exceeds a user-defined threshold, while the thermal shutdown protects the device from overheating. Additionally, it has a status flag output that can be used to signal a microcontroller or other monitoring devices in the event of a fault condition.
In summary, the LTC4214-2CMS hot swap controller is a robust, intelligent solution for managing power supply connections. Its compact design, combined with its advanced protection features and automatic retry capability, make it an indispensable component for ensuring the reliability and integrity of sophisticated electronic systems.