EN
  • EN
  • DE

LTC4215IUFD

Part No LTC4215IUFD
Manufacturer Linear Technology
Description Hot Swap Controller with I2C Compatible Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209035-LTC4215IUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4215IUFD CAD Model

Description

Linear Technology LTC4215IUFD Hot Swap Controller

The LTC4215IUFD from Linear Technology is a sophisticated, compact hot swap controller that is designed to manage the insertion and removal of circuit boards from a live backplane. This component is housed in a 24-lead QFN package and offers a wide range of features to ensure the safety and reliability of high-availability systems.

The LTC4215IUFD enables safe board insertion by controlling an external N-channel MOSFET to gently power up capacitors, avoiding sparks at the connector and limiting inrush current. Its adjustable overcurrent threshold and circuit breaker functionalities protect both the card and backplane from excessive currents that could lead to damage or system instability.

This hot swap controller operates over a wide input voltage range from 2.9V to 26.5V, catering to a variety of applications including servers, storage systems, and network equipment. The LTC4215IUFD also features a high side drive for the gate of the external MOSFET, which allows for the use of common ground systems and simplifies board layout.

Advanced features of the LTC4215IUFD include an adjustable current limit, overcurrent fault timer, and power good indicator, which provide system designers with tools to monitor and control the power-up sequence. Additionally, the product offers undervoltage and overvoltage protection, ensuring that the connected load is safeguarded against abnormal voltage conditions.

The device also includes a multi-function timer that can be used to set the fault timer period, control the duration of the startup current limit, and determine the power good delay. This level of configurability makes the LTC4215IUFD a versatile choice for various hot swap applications.

For thermal management, the LTC4215IUFD includes an overtemperature protection feature that shuts down the MOSFET if the die temperature exceeds safe operating limits. This helps to prevent thermal runaway and maintain system integrity under all conditions.

Overall, the LTC4215IUFD from Linear Technology is a robust, feature-rich hot swap controller that provides designers with the tools necessary to ensure safe and reliable power management for hot-swappable boards.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess