EN
  • EN
  • DE

LTC4222CG#PBF

Part No LTC4222CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR DUAL HOT SWAP 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 2
Applications General Purpose
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.9 V to 29 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 36-SSOP
Feature Pins /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON1, ON2, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2
Win Source Part Number 072618-LTC4222CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4222CG#PBF CAD Model

Description

Product Overview: LTC4222CG#PBF

The LTC4222CG#PBF is a sophisticated dual Hot Swap™ controller designed by Linear Technology to ensure safe board insertion and removal from live backplanes. This integrated circuit is particularly well-suited for systems where the uninterrupted operation is critical, and it provides an array of features to protect against overcurrent, overvoltage, undervoltage, and overtemperature conditions.

Key Features

  • Dual Independent Hot Swap Controllers: The LTC4222CG#PBF manages two separate power supply lines, allowing for dual supply applications or redundant power supplies, enhancing system reliability.
  • Power Monitoring: It includes precise current monitoring and reporting functionality for each channel, which enables system diagnostics and advanced power management.
  • Adjustable Overcurrent Protection: Users can set the overcurrent trip level and circuit breaker timer to match specific application requirements, providing tailored protection for sensitive components.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2.9V to 29V, making it versatile for various applications.
  • Glitch Filtering: The LTC4222CG#PBF filters out transients and glitches on the supply line, ensuring stable operation during line disturbances.

Applications

With its robust protection features and dual-channel operation, the LTC4222CG#PBF is ideal for use in a variety of high-availability systems, including:

  • Servers and Storage Systems
  • Telecommunications Equipment
  • Network Routers and Switches
  • Industrial Systems

Quality and Reliability

Linear Technology's commitment to high-quality products is evident in the LTC4222CG#PBF. The device is offered in a 36-lead SSOP package and is specified over the commercial and industrial temperature ranges, ensuring reliable performance in a wide array of environments.

Conclusion

The LTC4222CG#PBF from Linear Technology is a comprehensive solution for power supply management and protection in critical systems. Its dual-channel design, extensive protection features, and flexible operating parameters make it an essential component for designers looking to enhance system reliability and maintain continuous operation.

You May Also Be Interested in

Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0862 $65.4310
11+ $10.7369 $118.1059
17+ $10.4019 $176.8323
23+ $10.0658 $231.5134
30+ $9.7309 $291.9270
40+ $8.7237 $348.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess