EN
  • EN
  • DE

LTC4223CDHD-2#TRPBF

Part No LTC4223CDHD-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 6V/14V N-Channel Positive Low Voltage 16-Pin DFN EP T/R / IC CNTRLR HOT SWAP DUAL 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Auto Retry, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.7 V ~ 14 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 800μA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Feature Pins 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Win Source Part Number 783950-LTC4223CDHD-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4223-2
Introduction Date August 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4223CDHD-2#TRPBF CAD Model

Description

Product Overview: LTC4223CDHD-2#TRPBF

The LTC4223CDHD-2#TRPBF is a Hot Swap™ controller integrated circuit (IC) from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This sophisticated component offers dual low voltage Hot Swap control, catering to systems that require independent control of two supply rails. It is housed in a compact, 16-lead DFN (4mm x 3mm) package, making it suitable for space-constrained applications.

Key Features

  • Dual Channel Operation: The LTC4223CDHD-2#TRPBF can independently control the operation of two channels, each capable of handling supply voltages from 1V to 6V. This feature is particularly beneficial for systems with multiple supply voltages that need to be managed separately.
  • Adjustable Current Limit: Users can set the current limit threshold through external resistors, allowing for precise control over the maximum amount of current each channel can deliver. This helps prevent damage to the circuit in case of an overload or short-circuit condition.
  • Overcurrent Fault Timer: An adjustable timer is provided to limit the duration of overcurrent events, thus enhancing the protection of the electronic system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the Hot Swap operation does not commence until the supply voltage reaches a safe level, thereby preventing damage due to insufficient voltage.
  • Power Good Outputs: Separate 'power good' status outputs for each channel allow for easy monitoring of the system status and can be used to enable downstream converters when stable power is established.

Applications

The LTC4223CDHD-2#TRPBF is ideal for a variety of applications where dual power supply management is required, including:

  • Redundant Power Supplies
  • Industrial Systems
  • Network Servers and Storage Systems
  • Telecommunications Equipment

With its robust feature set tailored for power management and protection, the LTC4223CDHD-2#TRPBF is an excellent choice for designers looking to enhance system reliability and maintain uninterrupted operation in their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2745 $50.0390
54+ $1.8663 $100.7802
83+ $1.8080 $150.0640
115+ $1.7497 $201.2155
148+ $1.6913 $250.3124
198+ $1.5164 $300.2472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 842 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess