EN
  • EN
  • DE

UC3879DWTRG4

Part No UC3879DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR HALF-BRIDGE 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 9 V to 20 V
Frequency - Switching Up to 300kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1115605-UC3879DWTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3879DWTRG4 CAD Model

Description

The UC3879DWTRG4 is a versatile and robust phase-shifted PWM controller from Texas Instruments, designed to meet the needs of a wide range of power supply applications. This advanced integrated circuit is engineered to facilitate the design of high-efficiency, resonant-mode power converters, which are sought after in modern electronic systems.

Key Features

  • Phase-Shifted Control: The UC3879DWTRG4 employs phase-shifted control methodology, which allows zero-voltage switching (ZVS) that minimizes switching losses and enhances overall system efficiency.
  • Programmable Operating Frequency: With an operating frequency range that can be programmed up to 1MHz, designers have the flexibility to optimize their power supply for size, efficiency, and response time.
  • Dual Output Drive Stages: The device features dual output drive stages that can be configured for push-pull, half-bridge, or full-bridge topologies, providing a versatile platform for a variety of design architectures.
  • Integrated Fault Protection: Advanced fault protection features including under-voltage lockout (UVLO), over-current protection (OCP), and over-temperature shutdown ensure reliable operation under adverse conditions.
  • Soft-Start Capability: The soft-start function limits inrush current during startup, contributing to the longevity of the power supply and the end application.

Applications

The UC3879DWTRG4 is suitable for use in a range of applications, including:

  • Telecommunications Equipment
  • Industrial Power Systems
  • Servers and Data Centers
  • Renewable Energy Systems
  • High-Density Power Supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC3879DWTRG4 is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets TI's stringent standards for performance and reliability. The device is available in a surface-mount package, making it suitable for automated assembly processes and compact electronic designs.

With its advanced features and dependable performance, the UC3879DWTRG4 from Texas Instruments stands out as an excellent choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess