EN
  • EN
  • DE

LTC1096AIS8#PBF

Part No LTC1096AIS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SERIAL I/O 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 33k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 9 V
Digital Supply Voltage 3 V to 9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1060362-LTC1096AIS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1096AIS8#PBF CAD Model

Description

The LTC1096AIS8#PBF is a high-performance, low-power, 10-bit serial analog-to-digital converter (ADC) produced by Linear Technology, a renowned leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This ADC is designed for easy interface with most microprocessors and is particularly well-suited for battery-operated systems with its low power consumption and small footprint.

Key Features

  • Resolution: The LTC1096AIS8#PBF offers a resolution of 10-bits, providing fine granularity for a wide range of applications that require precise analog-to-digital conversion.
  • Sampling Rate: It features a high sampling rate, ensuring that rapidly changing signals are accurately captured and converted for digital processing.
  • Low Power: With its low power requirements, this ADC is ideal for portable and battery-powered applications, helping to extend battery life and reduce power-related design constraints.
  • Serial Interface: The device includes a serial interface that simplifies connections to microcontrollers and microprocessors, reducing the number of I/O lines required for data communication.
  • Single Supply Operation: It operates from a single 5V power supply, simplifying the power supply design and reducing the overall system complexity.
  • Small Package: The LTC1096AIS8#PBF is available in a small 8-lead SOIC package, making it a space-saving solution for compact electronic designs.
  • Industrial Temperature Range: It is specified for operation from -40°C to 85°C, making it suitable for industrial applications with challenging environmental conditions.

Applications

The LTC1096AIS8#PBF is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-operated Equipment
  • Process Control Systems
  • Medical Devices
  • Automotive Systems

With its robust feature set, the LTC1096AIS8#PBF from Linear Technology is a reliable choice for designers seeking a high-quality ADC that combines performance with practicality.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess