EN
  • EN
  • DE

LTC4227IUFD-1#PBF

Part No LTC4227IUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.9 V to 18 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 20-QFN (5x4)
Feature Pins CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Win Source Part Number 1063441-LTC4227IUFD-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4227IUFD-1#PBF CAD Model

Description

The LTC4227IUFD-1#PBF from Linear Technology is a sophisticated dual ideal diode and hot swap controller integrated circuit that provides power path management with reduced power loss. This compact, multifunctional device is designed to enhance system operation and reliability in a variety of applications, such as redundant power supplies, servers, and telecom systems.

Key Features and Benefits

  • Dual Ideal Diode Controller: The LTC4227IUFD-1#PBF features two low loss PowerPath controllers, each functioning as an ideal diode. This design allows for seamless power switchover between sources, ensuring uninterrupted operation even if one power source fails.
  • Hot Swap Controller: The device also includes a hot swap controller that enables safe board insertion and removal from a live backplane. This protects both the electronic card and the backplane from the dangers of current surges.
  • Adjustable Current Limit: Users can set the overcurrent fault threshold to match specific requirements, providing additional protection to downstream components.
  • Wide Operating Voltage Range: The LTC4227IUFD-1#PBF operates over a range of 2.9V to 18V, making it versatile for use in various system voltages.
  • Low Quiescent Current: With its low quiescent current, the device minimizes power consumption when in operation, contributing to overall system efficiency.
  • Status Indicators: The controller provides real-time status indicators through GPIO pins, which can be used for signaling and control purposes.
  • Compact Package: Available in a 24-lead QFN package, the LTC4227IUFD-1#PBF saves board space and is suitable for space-constrained applications.

Applications

The LTC4227IUFD-1#PBF is ideal for systems that require reliable power distribution and management. Its dual ideal diode and hot swap features make it particularly suitable for:

  • Redundant Power Systems
  • Data Centers and Servers
  • Telecommunications Equipment
  • Industrial Systems

With its robust feature set, the LTC4227IUFD-1#PBF provides a high level of protection and control, ensuring stable and efficient power delivery to critical electronic systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7281 $61.8248
19+ $6.3410 $120.4790
29+ $6.1434 $178.1586
39+ $5.9448 $231.8472
51+ $5.7473 $293.1123
68+ $5.1525 $350.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess