EN
  • EN
  • DE

LTC4231IMS-1#PBF

Part No LTC4231IMS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 36V N-Channel Positive Low Voltage Automotive 12-Pin MSOP Tube / IC CONTROLLER HOT SWAP 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage 2.7 V ~ 36 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 4μA
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Feature Pins GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH
Win Source Part Number 783980-LTC4231IMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4231
Introduction Date August 01, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4231IMS-1#PBF CAD Model

Description

LTC4231IMS-1#PBF - Low Quiescent Current, Hot Swap Controller

The LTC4231IMS-1#PBF is a highly integrated hot swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. It is housed in a compact MSOP-10 package and is specifically engineered to manage the inrush current in order to prevent glitches on the power supply rail, which can cause other electronic components in the system to malfunction.

This hot swap controller operates over a wide voltage range from 2.7V to 36V, making it suitable for a variety of applications including telecom, datacom, automotive, and industrial systems. The LTC4231IMS-1#PBF offers a low quiescent current, drawing only 4µA in shutdown with the load disconnected, and 275µA in the ON state with the load connected, which is ideal for power-sensitive systems.

One of the key features of the LTC4231IMS-1#PBF is its adjustable current limit, which allows users to set the maximum inrush current to the desired level, thereby protecting both the connector and the system from excessive current. The controller also provides a timer for controlling the duration of the inrush current, which can be set via an external capacitor.

Additional safety features include overcurrent and overvoltage protection. The overcurrent protection is activated if the load current exceeds the user-defined threshold, while the overvoltage protection ensures that the output voltage does not exceed a safe threshold, which is also user-configurable. In the event of a fault condition, the LTC4231IMS-1#PBF will disconnect the load, helping to prevent damage to the system.

The LTC4231IMS-1#PBF also features an ON pin for enabling or disabling the controller, as well as a status flag output (FAULT) that can be used to signal a fault condition to a microcontroller or other monitoring device. This allows for easy integration into more complex systems where communication with the hot swap controller is required.

In summary, the LTC4231IMS-1#PBF from Linear Technology is a versatile and reliable solution for managing the power supply during hot insertion and removal of boards, ensuring system stability and protection across a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8995 $54.4975
12+ $8.9432 $107.3184
18+ $8.6637 $155.9466
24+ $8.3842 $201.2208
31+ $8.1048 $251.2488
42+ $7.2664 $305.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess