EN
  • EN
  • DE

LTC4232IDHC#PBF

Part No LTC4232IDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 16-Pin DFN EP Tube / IC CTLR HOT SWAP 5A 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 15 V
Current - Output (Maximum) 5A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Feature Pins FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV
Win Source Part Number 783983-LTC4232IDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4232
Introduction Date December 09, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4232IDHC#PBF CAD Model

Description

Linear Technology's LTC4232IDHC#PBF: Hot Swap Controller

The LTC4232IDHC#PBF is a highly integrated solution from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This sophisticated hot swap controller ensures that electronic systems can maintain uninterrupted operation even when individual components need to be replaced or upgraded.

This compact device, housed in a DFN package, offers a range of features that are crucial for protecting both the electronic system and the user. Its primary function is to control the inrush of current when a board is inserted, preventing damage to connectors, backplane traces, and the board's own circuitry. The LTC4232IDHC#PBF achieves this by gradually ramping up the board's supply voltage, thereby limiting the initial inrush current to a safe level.

In addition to its hot swap capabilities, the LTC4232IDHC#PBF provides overcurrent protection. If the current exceeds a preset threshold, the device will act to disconnect the power supply, thus safeguarding the components from potential harm. This is particularly important in high-reliability systems where overcurrent conditions can lead to significant damage or system downtime.

Furthermore, the LTC4232IDHC#PBF comes with an adjustable turn-on time, allowing designers to tailor the power-up sequence to the specific needs of their application. This flexibility ensures compatibility with a wide range of electronic systems and contributes to the product's versatility.

The device operates over a voltage range of 2.7V to 16.5V, making it suitable for low to medium voltage applications. It also features a multi-function timer and a current monitor output, providing additional control and diagnostic capabilities to the system designer.

Overall, the LTC4232IDHC#PBF is an essential component for any hot-swappable system. Its robust feature set ensures that electronic systems can be serviced or expanded without the need for power-down, minimizing downtime and enhancing overall system reliability. With its precision control and protection mechanisms, the LTC4232IDHC#PBF is a testament to Linear Technology's commitment to high-quality power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0072 $56.0288
9+ $11.4931 $103.4379
14+ $11.1340 $155.8760
19+ $10.7748 $204.7212
25+ $10.4157 $260.3925
33+ $9.3382 $308.1606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess