EN
  • EN
  • DE

LTC4251BCS6-2#TRMPBF

Part No LTC4251BCS6-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative Voltage 6-Pin TSOT-23 T/R / IC HOT SWAP CONTROLLER 6SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -72 V ~ -43 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 800μA
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Feature Pins (UV, OV), TIMER
Win Source Part Number 783998-LTC4251BCS6-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4251B-2
Introduction Date January 16, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4251BCS6-2#TRMPBF CAD Model

Description

LTC4251BCS6-2#TRMPBF - Negative Voltage Hot Swap Controller

The LTC4251BCS6-2#TRMPBF is a sophisticated negative voltage hot swap controller from Linear Technology, designed to enable safe board insertion and extraction from a live backplane. This integrated circuit (IC) is particularly suited for systems where electronic cards need to be swapped in and out without the need to power down the entire system, such as in servers, telecommunications, and network equipment.

Featuring a compact SOT-23 package, the LTC4251BCS6-2#TRMPBF allows for the efficient management of negative supply voltages of -48V, which is a standard in telecom applications. It offers a controlled turn-on of the card's power supply, thus preventing glitches on the power bus, system resets, or damage to the connectors and board due to inrush currents.

The device comes with an adjustable overcurrent protection, which is triggered if the load current exceeds a preset threshold. This ensures additional safety for the system components by limiting the current during fault conditions. The overcurrent protection feature is complemented by an automatic retry function, which attempts to reconnect the load after a fault has been detected and cleared.

One of the key features of the LTC4251BCS6-2#TRMPBF is its undervoltage lockout capability, which ensures that the hot swap controller remains off until the supply voltage reaches a safe operating level. This protects both the controller and the load during under-voltage conditions. Additionally, the IC includes a gate drive for an external N-channel MOSFET, which acts as a switch controlling the connection to the load.

For status reporting, the LTC4251BCS6-2#TRMPBF provides a fault output that can be used to signal a system controller in the event of an overcurrent condition or when the input supply is out of the valid range. This allows for quick diagnostics and system response to potential issues.

Overall, the LTC4251BCS6-2#TRMPBF is a robust solution for managing power connections in systems where uptime is critical. Its protective features and compact footprint make it an ideal choice for designers looking to enhance system reliability and maintainability.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess