EN
  • EN
  • DE

LTC4252A-1IMS

Part No LTC4252A-1IMS
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209058-LTC4252A-1IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4252A-1IMS CAD Model

Description

LTC4252A-1IMS - Negative Voltage Hot Swap Controller

The LTC4252A-1IMS is a sophisticated hot swap controller from Linear Technology designed to regulate the insertion and removal of electronic boards from a live backplane. Featuring a rugged and compact design, this controller is housed in a 10-lead MSOP package, making it suitable for high-density systems where space is at a premium.

This advanced controller allows for the safe insertion of cards into a negative voltage (-48V) bus by controlling the gate voltage of an external N-channel MOSFET to gently power up capacitors, avoiding sparks, system glitches, and other potential issues. The LTC4252A-1IMS is particularly well-suited for telecom and datacom applications where reliable operation under adverse conditions is paramount.

Key features of the LTC4252A-1IMS include an overcurrent protection mechanism that utilizes a timed circuit breaker function. This ensures that the MOSFET is protected from prolonged overcurrent conditions by turning it off after a predetermined delay. The undervoltage and overvoltage lockout capabilities maintain the output voltage within safe operating levels, thereby securing both the card and the system from electrical damage.

The product also boasts a power good output, which provides a clear indication that the output voltage is within acceptable limits, allowing downstream circuits to be safely enabled. Additionally, the LTC4252A-1IMS has a multi-function timer that serves as a startup timer, circuit breaker timeout, and auto-retry delay, offering designers flexibility and control over the power sequencing of their systems.

For systems that require precise control over their power supplies, the LTC4252A-1IMS is an excellent choice. Its robust feature set ensures that it can meet the rigorous demands of critical applications, providing peace of mind and reliability for system integrators and end-users alike.

Linear Technology, known for its high-performance analog integrated circuits, ensures that the LTC4252A-1IMS upholds the quality and reliability standards that the industry expects, making it a solid investment for power management solutions.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess