EN
  • EN
  • DE

MC74HC165DR2

Part No MC74HC165DR2
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8 BIT SERIAL OR PARALLEL INPUT/S / Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC165
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 926289-MC74HC165DR2
Ultra Librarian 3D Model Ultra Librarian MC74HC165DR2 CAD Model

Description

ON Semiconductor MC74HC165DR2: 8-Bit Parallel-Load Shift Registers

The MC74HC165DR2 is a high-performance CMOS 8-bit shift register designed by ON Semiconductor, offering an optimal solution for digital data storage, transfer, and manipulation in a wide range of electronic applications. This integrated circuit is particularly useful in systems where fewer data lines are available, and it efficiently converts parallel data into serial format, allowing for data expansion with minimal hardware.

The device features a parallel-load capability, enabling it to latch eight bits of data simultaneously, making it highly suitable for interfacing with parallel data buses. Its versatility is further enhanced by its two-mode operation: it can operate either as a shift-left register or a shift-right register, depending on the user's requirements.

Constructed with silicon gate CMOS technology, the MC74HC165DR2 ensures low power consumption and a broad operating voltage range of 2V to 6V. This makes it compatible with TTL levels and adaptable to various logic systems. The device's high noise immunity and low power dissipation make it a reliable choice for battery-operated and portable devices, as well as for more complex computing and control systems.

The MC74HC165DR2 comes in an SOIC-16 narrow package, which is surface-mountable, saving precious board space in compact electronic assemblies. Its pin configuration is carefully designed to facilitate easy integration into existing designs or for use in new projects.

Key features of the MC74HC165DR2 include:

  • 8-bit serial or parallel input/output
  • Shift left or shift right capability
  • Complementary outputs
  • Asynchronous master reset
  • Direct overriding clear
  • Compatible with all forms of logic
  • Low input current of 1µA max

Applications for this shift register extend across various sectors, including consumer electronics, automotive industries, data processing equipment, and control systems. The MC74HC165DR2's reliability and ON Semiconductor's commitment to quality make it a trusted component for engineers and designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess