EN
  • EN
  • DE

LTC4257CDD#TRPBF

Part No LTC4257CDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF CONTROLLER 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type Controller (PD)
Maximum Power 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 57V (Maximum)
Supply Current 3mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Family Part Number LTC4257
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 732198-LTC4257CDD#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4257CDD#TRPBF CAD Model

Description

LTC4257CDD#TRPBF - Power Over Ethernet Interface Controller

The LTC4257CDD#TRPBF is a robust interface controller designed by Linear Technology, specifically engineered for Power over Ethernet (PoE) applications. This integrated circuit is crucial for implementing the IEEE 802.3af standard, enabling delivery of both data and power over a single Ethernet cable to remote devices such as IP phones, wireless access points, and network cameras.

Housed in a compact DFN-10 package, the LTC4257CDD#TRPBF is optimized for space-sensitive applications. It is part of a family of Linear Technology's PoE interface controllers that offer a high level of integration, reducing the need for external components and simplifying the design of PoE-powered devices.

Key Features:

  • IEEE 802.3af Compliant: This controller adheres to the stringent requirements of the PoE standard, ensuring compatibility with other compliant devices in the network.
  • Integrated Power MOSFET: The device includes an internal switch to provide inrush current limiting and disconnect functionality, which helps protect both the power sourcing equipment and the powered device.
  • Signature Resistor Detection: The LTC4257CDD#TRPBF supports the detection of the 25kΩ signature resistance, a critical feature for establishing PoE communication.
  • Programmable Classification Current: It allows for the classification of the powered device according to its power requirements, further enhancing power management across the network.
  • High Reliability: Built-in thermal protection and a robust design ensure reliable operation even in challenging environments.
  • Low Power Dissipation: The device is optimized for low power consumption, which is essential for maintaining efficiency in PoE systems.

Applications:

The LTC4257CDD#TRPBF is versatile and can be used in a variety of applications that require remote power delivery. It is particularly well-suited for:

  • IP Telephony Systems
  • Wireless Access Points
  • Network Cameras and Security Systems
  • Remote Monitoring and Control Systems

In summary, the LTC4257CDD#TRPBF from Linear Technology is a highly integrated, efficient, and reliable solution for Power over Ethernet applications. Its compliance with the IEEE 802.3af standard and array of built-in features make it an excellent choice for designers looking to incorporate PoE capabilities into their products with minimal design complexity.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Texas Instruments
Lowest to $8.4649

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2603 $58.7678
63+ $1.8549 $116.8587
97+ $1.7972 $174.3284
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
230+ $1.5073 $346.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess