EN
  • EN
  • DE

LTC4260CGN-TR

Part No LTC4260CGN-TR
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CNTRL I2C 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 8.5 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 24-SSOP
Feature Pins ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Win Source Part Number 072620-LTC4260CGN-TR
Ultra Librarian 3D Model Ultra Librarian LTC4260CGN-TR CAD Model

Description

Introducing the LTC4260CGN-TR from Linear Technology

The LTC4260CGN-TR is a sophisticated negative voltage hot swap controller that provides a reliable solution for enabling boards to be inserted and removed from live backplanes. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, this controller is an essential component for managing power distribution in complex electronic systems.

This hot swap controller is designed to control an external N-channel MOSFET to gently power up capacitors, preventing sparks, system glitches, and other potential problems associated with hot-swapping circuit boards. With the LTC4260CGN-TR, system maintenance and upgrades can be performed with ease and safety, minimizing downtime and ensuring continuous operation.

The LTC4260CGN-TR offers a range of features to protect both the electronic system and the user. It includes adjustable overcurrent protection and circuit breakers to safeguard against excessive power draw that could lead to overheating or damage. Additionally, it has an adjustable timer for overload auto-retry, which ensures that the system attempts to re-engage the power in the event of a fault.

This controller is housed in a compact 16-lead SSOP package, making it suitable for space-constrained applications. It operates over a wide voltage range and is designed for a broad array of negative supply voltages, providing versatility for different system designs.

Key features of the LTC4260CGN-TR include:

  • Controlled operation of external N-channel MOSFET
  • Adjustable current limit with circuit breaker functionality
  • Undercurrent and overcurrent fault protection
  • Auto-retry after fault with an adjustable timer
  • Wide operating voltage range to accommodate various applications
  • Compact 16-lead SSOP package for space-saving designs

With its robust feature set and Linear Technology's reputation for high-quality components, the LTC4260CGN-TR is an excellent choice for system designers looking to implement hot swap capabilities with negative voltage rails. Its reliability and flexibility make it an indispensable part of modern electronic systems where uptime and safety are of paramount importance.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess