EN
  • EN
  • DE

LTC4266CUHF#TRPBF

Part No LTC4266CUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR IEEE 802.3AT 38-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type Controller (PSE)
Number of Channels 4
Maximum Power 25W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage (V) 45V ~ 57V
Supply Current 3.5mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Family Part Number LTC4266
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 724788-LTC4266CUHF#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4266CUHF#TRPBF CAD Model

Description

Product Overview: LTC4266CUHF#TRPBF

The LTC4266CUHF#TRPBF is a state-of-the-art Power over Ethernet (PoE) controller IC from Linear Technology, now part of Analog Devices, designed to simplify the deployment of Ethernet-powered devices. This advanced integrated circuit is compliant with the IEEE 802.3at (PoE+) standard, as well as backward compatible with IEEE 802.3af (PoE), making it a versatile solution for a variety of PoE applications.

Key Features

  • IEEE 802.3at Compliant: The device supports the delivery of up to 25.5W of power per port, ensuring compatibility with high-power devices such as pan-tilt-zoom (PTZ) cameras, Wi-Fi access points, and thin clients.
  • Energy Efficient: With a high-efficiency, four-pair power delivery system, the LTC4266CUHF#TRPBF maximizes power usage effectiveness, reducing energy loss and operational costs.
  • Advanced Power Management: This controller includes features such as programmable classification, current limit, and disconnect detection, providing precise control over the power supply to connected devices.
  • Robust Protection: The LTC4266CUHF#TRPBF is equipped with overcurrent protection, thermal shutdown, and fault status reporting to ensure reliable operation and protect both the controller and connected devices.
  • Flexible Integration: The compact QFN package allows for easy integration into a variety of designs, saving space on the PCB and enabling the creation of compact PoE solutions.

Applications

Designed for use in midspan or endpoint PoE injectors, PoE switches, and other networked devices, the LTC4266CUHF#TRPBF is ideal for powering IP cameras, VoIP phones, wireless access points, and other Ethernet-enabled devices that benefit from a centralized power source.

Technical Specifications

The IC operates over a wide input voltage range and provides a robust power solution with 1MHz switching frequency, reducing the size of external components. It also supports multiple power management modes, including auto-maintenance and power-up sequencing, to optimize system power distribution and efficiency.

Conclusion

With its combination of power efficiency, advanced management features, and robust protection mechanisms, the LTC4266CUHF#TRPBF from Linear Technology is an exemplary solution for designers looking to incorporate PoE capabilities into their products while adhering to the latest industry standards.

You May Also Be Interested in

Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Innovisionsemi
Need more? Email Us
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Innovisionsemi
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,229 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess