EN
  • EN
  • DE

LTC4257IS8-1#TRPBF

Part No LTC4257IS8-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet -57V 13W Automotive 8-Pin SOIC N / IC POE 802.3AF CONTROLLER 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 117325-LTC4257IS8-1#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC4257-1
Introduction Date August 29, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4257IS8-1#TRPBF CAD Model

Description

Overview of LTC4257IS8-1#TRPBF

The LTC4257IS8-1#TRPBF is a specialized integrated circuit from Linear Technology, designed for Power over Ethernet (PoE) applications. It is a crucial component in the implementation of the IEEE 802.3af standard, which allows for the delivery of power over Ethernet cables in conjunction with data. This product facilitates the integration of power sourcing equipment (PSE) with the necessary power management capabilities to efficiently supply power to powered devices (PDs) such as VoIP phones, wireless access points, and network cameras.

Key Features

  • IEEE 802.3af Compliant: The LTC4257IS8-1#TRPBF adheres to the stringent requirements of the IEEE 802.3af standard, ensuring compatibility with other compliant devices in the network.
  • Integrated Power MOSFET: This device features an integrated power MOSFET that simplifies the design and reduces external component count, providing a more compact solution for PSE designs.
  • High Temperature Operation: Packaged in a thermally robust 8-lead SOIC, the LTC4257IS8-1#TRPBF is designed to operate in environments with temperatures ranging from -40°C to 85°C, making it suitable for industrial applications.
  • Advanced Power Management: It includes advanced features such as current limit, classification, and overload protection, which ensure safe and reliable operation of the power delivery process.
  • Automatic Reset: The device offers an auto-restart function for over-current and thermal fault conditions, helping to maintain continuous operation without the need for manual intervention.

Applications

Due to its robust feature set and compliance with PoE standards, the LTC4257IS8-1#TRPBF is ideal for a variety of applications that require reliable power delivery over Ethernet. It is commonly used in network equipment such as switches and routers that incorporate PSE functionality, as well as in midspan power injectors that add PoE capability to existing network infrastructure.

Conclusion

The LTC4257IS8-1#TRPBF from Linear Technology represents a sophisticated solution for Power over Ethernet applications. Its integration of key features and adherence to industry standards make it a top choice for designers looking to implement PoE capabilities in their products, ensuring efficient and safe power distribution alongside high-speed data communications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 10DFN
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0762 $53.8100
115+ $0.8831 $101.5565
180+ $0.8555 $153.9900
245+ $0.8279 $202.8355
315+ $0.8003 $252.0945
420+ $0.7175 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,967 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess