EN
  • EN
  • DE

CAT24C128YI-GT3

Part No CAT24C128YI-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 128KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 012629-CAT24C128YI-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C128YI-GT3 CAD Model

Description

ON Semiconductor CAT24C128YI-GT3 EEPROM

The ON Semiconductor CAT24C128YI-GT3 is a high-performance, 128-Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that utilizes the I²C (Inter-Integrated Circuit) protocol for simple and efficient integration into a wide array of electronic systems. This memory component is designed to provide a reliable and durable non-volatile memory storage solution, making it ideal for applications that require data retention after power-off scenarios.

With its compact 8-lead TSSOP package, the CAT24C128YI-GT3 offers a space-saving solution for PCB (Printed Circuit Board) designs, which is particularly beneficial for modern electronic devices that demand high-density memory storage in a small footprint. The device operates over a broad voltage range of 1.7V to 5.5V, making it suitable for both low-power and standard applications across various industries.

Key features of the CAT24C128YI-GT3 include:

  • Memory Size: 128-Kb (16,384 x 8 bits), providing ample space for configuration parameters, serial numbers, and calibration data.
  • Write Protection: Hardware write protection is implemented via a write protect pin (WP), ensuring critical data is safeguarded against inadvertent alterations.
  • Speed: Fast data transfer rates are supported, with a maximum clock frequency of 1MHz, facilitating quick access to stored information.
  • Endurance: The device boasts a high write endurance of one million write cycles per byte and a data retention period of over 100 years, offering robust performance over the product's lifespan.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation even in extreme environmental conditions.

The CAT24C128YI-GT3 is well-suited for a variety of applications, including but not limited to portable devices, medical equipment, industrial controls, and automotive systems. Its I²C interface allows for seamless integration with microcontrollers and processors, simplifying design and reducing time-to-market for product developers.

In summary, the ON Semiconductor CAT24C128YI-GT3 EEPROM stands out as a versatile, high-endurance memory component that delivers dependable performance for complex and demanding applications. Its small package, wide voltage range, and industrial temperature rating make it an excellent choice for designers seeking a reliable storage solution.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
400+ $0.2516 $100.6400
620+ $0.2437 $151.0940
850+ $0.2359 $200.5150
1,100+ $0.2280 $250.8000
1,470+ $0.2044 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,767 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess