EN
  • EN
  • DE

LTC4267CDHC-3

Part No LTC4267CDHC-3
Manufacturer Linear Technology
Description Power over Ethernet IEEE 802.3af PD Interface with Integrated Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209081-LTC4267CDHC-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4267CDHC-3 CAD Model

Description

The LTC4267CDHC-3 is a sophisticated integrated circuit from Linear Technology, designed to streamline the implementation of Power over Ethernet (PoE) applications. This component is specifically tailored for use in PoE systems that are compliant with the IEEE 802.3af standard, ensuring that devices can be powered through Ethernet cabling without the need for additional power sources.

Key Features

  • IEEE 802.3af Compliant: The LTC4267CDHC-3 adheres to the stringent requirements of the IEEE 802.3af standard, ensuring compatibility with a wide range of network devices and PoE solutions.
  • Integrated Switching Regulator: This product includes a built-in switching regulator, providing a highly efficient power conversion process, which is crucial for maintaining the integrity and reliability of the powered device.
  • Signature Resistor Detection: It features a signature resistor detection mechanism, which is a critical component of the PoE handshake process, allowing Power Sourcing Equipment (PSE) to identify the power requirements of the connected device.
  • Classification Current: The LTC4267CDHC-3 supports classification current, enabling PSE to determine the power classification of the powered device, thus optimizing power budgeting and allocation.
  • Thermal Protection: With built-in thermal protection, the LTC4267CDHC-3 safeguards both itself and the powered device from potential damage caused by overheating.

Applications

The LTC4267CDHC-3 is ideal for a variety of applications that require remote powering of devices over Ethernet cables. Some common use cases include:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Network Routers and Switches

Technical Specifications

The LTC4267CDHC-3 is offered in a compact DHC package and operates over a wide temperature range, making it suitable for various environmental conditions. Its technical specifications ensure that it can handle the demands of modern PoE applications with efficiency and reliability.

Conclusion

In summary, the LTC4267CDHC-3 from Linear Technology is a powerful solution for designers looking to integrate PoE capabilities into their products. With its compliance to IEEE standards, integrated features, and robust protection mechanisms, this component simplifies the design process and enhances the performance of PoE systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess