EN
  • EN
  • DE

74HC58D,653

Part No 74HC58D,653
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC DUAL AND-OR GATE 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND/OR Gate
Number of Circuits 2
Number of Inputs 10 Input (3, 3, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1008514-74HC58D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC58D,653 CAD Model

Description

Product Overview: 74HC58D,653 by NXP Semiconductors

The 74HC58D,653 is a high-speed Si-gate CMOS device that is part of the 74HC family of integrated circuits. Manufactured by NXP Semiconductors, this IC is designed to deliver the robust performance and reliability expected from a leading semiconductor company. It is commonly used in a variety of digital applications where logic gating is required.

Key Features

  • Logic Type: The 74HC58D,653 features specialized logic gates that are essential for performing various digital operations.
  • Package: The device is offered in an SO-14 package, which is a small-outline package with 14 leads. It is suitable for surface-mounted technology (SMT) and occupies minimal space on a PCB.
  • Supply Voltage: It operates within a supply voltage range of 2.0V to 6.0V, making it compatible with a variety of low-voltage applications and ensuring flexibility in system design.
  • Operating Temperature: The IC can operate over a wide temperature range, typically from -40°C to +125°C, which ensures reliability in harsh environments.
  • High Noise Immunity: The 74HC58D,653 possesses a high noise immunity characteristic of CMOS devices, which is crucial for stable operation in electrically noisy environments.

Applications

The 74HC58D,653 is versatile and can be used in a broad spectrum of applications, such as:

  • Logic circuitry implementations
  • Signal processing
  • Computer systems
  • Control systems
  • Embedded systems

Quality and Environmental Compliance

NXP Semiconductors is committed to delivering high-quality products that meet international standards. The 74HC58D,653 complies with various environmental regulations, including RoHS (Restriction of Hazardous Substances), which ensures that it is free from certain harmful materials. The device is also supported by NXP's longevity program, assuring availability for extended periods, which is crucial for industrial and long-term projects.

The 74HC58D,653 from NXP Semiconductors is a testament to the company's dedication to innovation and excellence in the field of high-performance integrated circuits. Whether for use in commercial, industrial, or advanced technological applications, this IC stands as a reliable and efficient component in any digital logic solution.

You May Also Be Interested in

Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess