EN
  • EN
  • DE

LTC4267IDHC

Part No LTC4267IDHC
Manufacturer Linear Technology
Description Power over Ethernet IEEE 802.3af PD Interface with Integrated Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209083-LTC4267IDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4267IDHC CAD Model

Description

LTC4267IDHC - Power Over Ethernet Interface Controller

The LTC4267IDHC, manufactured by Linear Technology, is a sophisticated Power over Ethernet (PoE) interface controller designed to simplify the implementation of Power Sourcing Equipment (PSE). As a fully IEEE 802.3af-compliant device, it ensures seamless integration with network devices that require power, such as VoIP phones, wireless access points, and security cameras.

Key Features:

  • IEEE 802.3af Compliant: The LTC4267IDHC adheres to the stringent specifications of the IEEE 802.3af standard, delivering reliable performance for PoE applications.
  • Integrated Power Device: With an integrated MOSFET, this controller offers a compact solution that minimizes external component count, leading to a more streamlined design.
  • Advanced Power Management: It features a programmable classification current to ensure that the power delivered to each port is optimized according to the connected device's requirements.
  • High Surge Protection: The LTC4267IDHC is designed to handle high surge events, providing robust protection against electrical transients that can damage equipment.
  • Thermal Protection: Built-in thermal protection prevents the device from overheating, ensuring a safe and reliable operation even under high power loads.
  • Multi-Event Classification: Supports a multi-event classification sequence, which allows for more refined power management and allocation across the network.

Applications:

The LTC4267IDHC is well-suited for a variety of applications within the realm of network power delivery. Its versatility makes it an excellent choice for network administrators and system integrators who are looking to deploy PoE-enabled systems. Common applications include:

  • Enterprise networking equipment
  • Industrial automation systems
  • IP surveillance cameras
  • Wireless access points
  • VoIP phone systems

With its robust feature set and compliance with industry standards, the LTC4267IDHC from Linear Technology stands as a reliable and efficient solution for powering networked devices over Ethernet cables, streamlining infrastructure and reducing installation costs and complexity.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess