EN
  • EN
  • DE

LTC4280CUFD

Part No LTC4280CUFD
Manufacturer Linear Technology
Description Hot Swap Controller with I2C Compatible Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209089-LTC4280CUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4280CUFD CAD Model

Description

The LTC4280CUFD from Linear Technology is a sophisticated hot swap controller designed to allow safe board insertion and extraction from a live backplane. This integrated circuit provides a controlled turn-on and helps prevent glitches on the supply rail by managing inrush current during plug-in events.

Key Features

  • Adjustable Turn-On Time: The turn-on time can be externally set to ensure a smooth power-up sequence, thereby reducing the inrush current impact on the system.
  • Overcurrent Protection: The LTC4280CUFD offers robust overcurrent protection with an adjustable current limit, which is critical for preventing damage due to unexpected overload conditions.
  • Overvoltage and Undervoltage Protection: It ensures the connected load operates within the safe voltage range by cutting off the power if the input voltage goes beyond the set thresholds.
  • Fault Management: The device features an auto-retry or latch-off fault management, which provides flexibility in handling system faults.
  • Power Good Output: A 'power good' status output is available, which can be used for downstream load enable or for interfacing with a microcontroller for system monitoring.
  • High Voltage Capability: The LTC4280CUFD is capable of handling up to 80V, making it suitable for high voltage applications.
  • Compact Package: The device comes in a 20-pin (4mm x 5mm) QFN package, which is ideal for space-constrained applications.

Applications

The LTC4280CUFD is designed for a wide range of applications, including:

  • Server and Telecom Hot Swap Applications
  • Industrial Systems
  • Network Routers and Switches
  • High Availability Systems

Conclusion

Linear Technology's LTC4280CUFD is a versatile and reliable solution for managing power distribution in hot-swap environments. With its comprehensive protection features and high voltage capability, it ensures system stability and longevity, making it an essential component for any high-performance electronic system.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,371 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess