EN
  • EN
  • DE

LTC4282IUH#PBF

Part No LTC4282IUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 33V N-Channel Positive Voltage 32-Pin QFN EP Tube / IC HOT SWAP CTLR HI CURR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C, OVP, UVLO
Programmable Features Current Limit
Operating Supply Voltage 2.9 V ~ 33 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 3.5mA
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Feature Pins ON, TIMER
Win Source Part Number 784047-LTC4282IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4282
Introduction Date September 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4282IUH#PBF CAD Model

Description

Linear Technology LTC4282IUH#PBF - Hot Swap Controller

The LTC4282IUH#PBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This advanced controller is housed in a compact 5x5mm QFN package, making it an ideal choice for space-constrained applications.

Featuring an integrated 12-bit analog-to-digital converter (ADC), the LTC4282 provides precise monitoring of input current, voltage, and power, which is crucial for managing the power consumption and ensuring the reliability of the system. The device's wide operating voltage range of 2.9V to 15V allows for versatility across various platforms and applications.

One of the key benefits of the LTC4282IUH#PBF is its ability to protect against overcurrent conditions through its adjustable current limit, circuit breaker, and foldback features. This ensures that the system remains safe even under fault conditions. Additionally, the product offers a programmable timer for the circuit breaker, allowing designers to set the desired delay for fault conditions before taking action.

The controller also boasts a "power good" output, which can be used to enable downstream converters once the power has stabilized. This feature is critical for staged power-up sequences in complex systems. Furthermore, the LTC4282IUH#PBF includes a GPIO pin that can be used for additional system control or status functions, offering enhanced flexibility in system design.

For ease of use, the LTC4282IUH#PBF provides an I2C/SMBus-compatible interface, enabling digital control of the power-up sequence and fault management, as well as allowing users to read back telemetry data. This digital interface is particularly useful for systems that require remote diagnostics and monitoring.

In summary, the LTC4282IUH#PBF from Linear Technology is a feature-rich hot swap controller that offers advanced monitoring and protection features. Its compact size, versatility, and digital interface make it an excellent choice for managing power in high-availability systems and ensuring the longevity and reliability of critical electronic components.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4347 $51.4776
19+ $5.2797 $100.3143
30+ $5.1147 $153.4410
41+ $4.9498 $202.9418
53+ $4.7848 $253.5944
70+ $4.2898 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess