EN
  • EN
  • DE

LTC4300-1IMS8

Part No LTC4300-1IMS8
Manufacturer Linear Technology
Description Hot Swappable 2-Wire Bus Buffers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209091-LTC4300-1IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4300-1IMS8 CAD Model

Description

The LTC4300-1IMS8 from Linear Technology is a sophisticated hot-swappable 2-wire bus buffer that significantly enhances the capabilities of I2C systems. Designed to allow insertion and removal of cards in a live backplane without disrupting the data and clock lines, the LTC4300-1IMS8 ensures seamless communication and enhances system reliability.

Key Features

  • Hot Swap Capability: This device allows for the hot swapping of boards, which is essential in high-availability systems where downtime must be minimized.
  • Capacitance Buffering: The LTC4300-1IMS8 can buffer heavily loaded bus lines, allowing for an extension of the total bus capacitance beyond the 400pF limit of the I2C specification.
  • Prevents Data Corruption: The built-in rise time accelerators provide strong pull-up currents on the SDA and SCL lines, ensuring fast rise times even on heavily loaded buses, thus preventing data corruption during live board insertion or removal.
  • Stuck Bus Recovery: An invaluable feature of the LTC4300-1IMS8 is its ability to recover from stuck bus conditions, ensuring the system can resume normal operation without manual intervention.
  • Compatibility: The device is designed to be compatible with I2C and SMBus standards, making it versatile for a wide range of applications.

Applications

The LTC4300-1IMS8 is particularly useful in a variety of applications where system uptime is critical and maintenance needs to be performed without powering down the system. These applications include:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Networking Gear
  • Industrial Systems

Technical Specifications

The LTC4300-1IMS8 comes in an MSOP-8 package and operates over a wide temperature range. It is designed to work with supply voltages between 2.7V and 5.5V, making it suitable for a variety of logic levels and system requirements.

Ordering Information

For ordering the LTC4300-1IMS8, refer to its full part number and select the appropriate options based on packaging and temperature grade requirements. Ensure to consult the datasheet and Linear Technology's support resources for detailed specifications and application advice.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess